location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P583-003 DisplayPort cable 0,91 m mini DisplayPort White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P583-003 Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, White, 3 ft. (0.9 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P583-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332174581 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:47:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P583-003 DisplayPort cable 0,91 m mini DisplayPort White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3-ft. (0.91 m) Mini Displayport to Displayport Adapter Cable
  • - Connect your PC or Mac with Mini Displayport (or Thunderbolt) to a Displayport Monitor or TV
  • - Supports Displayport v1.2
  • - Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 4096 x 2160 @ 60Hz, including 1080p
  • - Color: White
Warranty: Lifetime limited
Long product name Tripp Lite P583-003 DisplayPort cable 0,91 m mini DisplayPort White :
The long product name of Tripp Lite P583-003 DisplayPort cable 0,91 m mini DisplayPort White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, White, 3 ft. (0.9 m)
More>>>
Tripp Lite P583-003 DisplayPort cable 0,91 m mini DisplayPort White:
The official description of Tripp Lite P583-003 DisplayPort cable 0,91 m mini DisplayPort White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3-ft. (0.91 m) White Mini DisplayPort to DisplayPort 1.2 cable
Supports DisplayPort v1.2

Connect your PC or Mac with Mini Displayport (or Thunderbolt) to a Displayport Monitor or TV
Locking Displayport Connector
Supports Ultra High Definition (HD) 4K x 2K video resolutions up to 4096 x 2160 @ 60Hz, including 1080p

Short summary description Tripp Lite P583-003 DisplayPort cable 0,91 m mini DisplayPort White:
This short summary of the Tripp Lite P583-003 DisplayPort cable 0,91 m mini DisplayPort White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P583-003, 0,91 m, DisplayPort, mini DisplayPort, Male, Male, 2560 x 1600 pixels

Long summary description Tripp Lite P583-003 DisplayPort cable 0,91 m mini DisplayPort White:
This is an auto-generated long summary of Tripp Lite P583-003 DisplayPort cable 0,91 m mini DisplayPort White based on the first three specs of the first five spec groups.

Tripp Lite P583-003. Cable length: 0,91 m, Connector 1: DisplayPort, Connector 2: mini DisplayPort. Package width: 101,6 mm, Package depth: 12,7 mm, Package height: 152,4 mm. Master (outer) case width: 348 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 398,8 mm

Features
DisplayPort version
1.2
Maximum resolution *
2560 x 1600 pixels
Cable length *
0,91 m
Connector 1 *
DisplayPort
Connector 2 *
mini DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
White
Country of origin
Vietnam
Packaging data
Package width
101,6 mm
Package depth
12,7 mm
Package height
152,4 mm
Packaging data
Package weight
40 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332174588
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
348 mm
Master (outer) case length
25,4 mm
Master (outer) case height
398,8 mm
Master (outer) case weight
380 g
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P583-010-BK DisplayPort cable 3 m Mini DisplayPort Black Tripp Lite P583-010-BK DisplayPort cable 3 m Mini DisplayPort Black
(show image)
P583-010-BK P583-010-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K (M/M), DP Latching Connector, Black, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-006-BK DisplayPort cable 1,8 m Mini DisplayPort Black Tripp Lite P583-006-BK DisplayPort cable 1,8 m Mini DisplayPort Black
(show image)
P583-006-BK P583-006-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60 Hz (M/M), DP Latching Connector, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-003-BK DisplayPort cable 0,9 m Mini DisplayPort Black Tripp Lite P583-003-BK DisplayPort cable 0,9 m Mini DisplayPort Black
(show image)
P583-003-BK P583-003-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-010-DP-V2B DisplayPort cable 3 m Mini DisplayPort White Tripp Lite P139-010-DP-V2B DisplayPort cable 3 m Mini DisplayPort White
(show image)
P139-010-DP-V2B P139-010-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-006-DP-V2B DisplayPort cable 1,8 m Mini DisplayPort White Tripp Lite P139-006-DP-V2B DisplayPort cable 1,8 m Mini DisplayPort White
(show image)
P139-006-DP-V2B P139-006-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-003-DP-V2B DisplayPort cable 0,9 m Mini DisplayPort White Tripp Lite P139-003-DP-V2B DisplayPort cable 0,9 m Mini DisplayPort White
(show image)
P139-003-DP-V2B P139-003-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-003-MDP DisplayPort cable 0,9 m Mini DisplayPort White Tripp Lite P134-003-MDP DisplayPort cable 0,9 m Mini DisplayPort White
(show image)
P134-003-MDP P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P584-006 DisplayPort cable 1,8 m mini DisplayPort White Tripp Lite P584-006 DisplayPort cable 1,8 m mini DisplayPort White
(show image)
P584-006 P584-006 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P584-003 DisplayPort cable 0,9 m mini DisplayPort White Tripp Lite P584-003 DisplayPort cable 0,9 m mini DisplayPort White
(show image)
P584-003 P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-010 DisplayPort cable 3 m mini DisplayPort White Tripp Lite P583-010 DisplayPort cable 3 m mini DisplayPort White
(show image)
P583-010 P583-010 Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, White, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)