location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 175x print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
175x
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
175x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J6035G
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2022 02:43:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Sep 2009
Product end of life date
Warranty: 1 year
Long product name HP Jetdirect 175x print server Ethernet LAN :
The long product name of HP Jetdirect 175x print server Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jetdirect 175x, 2MB, USB 2.0, Fast Ethernet, 90g
More>>>
HP Jetdirect 175x print server Ethernet LAN:
The official description of HP Jetdirect 175x print server Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Jetdirect 175x provides cost effective 10/100-TX USB peripheral connectivity in Microsoft and Apple Ethernet network environments. The perfect solution for allowing the user to print anywhere, anytime.

Share
- Share USB printers with the Jetdriect 175x Print Server;
- Share printing for a small work team.

Compatible
- Use the Jetdirect 175x with a broad range of USB HP printers and all-in-ones;
- Use the 175x and HP Web Jetadmin or HP Easy Printer Care for managing printers in your environment.

Reliable
- Achieve reliable networking with the leader in printer networking;
- Jetdirect just works so you don't spend all of your time troubleshooting while your team waits

Short summary description HP Jetdirect 175x print server Ethernet LAN:
This short summary of the HP Jetdirect 175x print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect 175x, Power, USB, 2 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, TCP/IP, IPX/SPX, AppleTalk, LPD, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP

Long summary description HP Jetdirect 175x print server Ethernet LAN:
This is an auto-generated long summary of HP Jetdirect 175x print server Ethernet LAN based on the first three specs of the first five spec groups.

HP Jetdirect 175x. LED indicators: Power, USB. Flash memory: 2 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, IPX/SPX, AppleTalk, LPD, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP. Windows operating systems supported: Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise,..., Mac operating systems supported: Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X...

Features
Internal *
No
LED indicators
Power, USB
IPP support
No
Memory
Flash memory
2 MB
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Protocols
Supported network protocols *
TCP/IP, IPX/SPX, AppleTalk, LPD, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
Software
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Weight & dimensions
Width
101,6 mm
Depth
127 mm
Height
38,1 mm
Weight
90 g
System requirements
Minimum system requirements
CD-ROM
Minimum storage drive space
40 MB
Other features
Compatible operating systems
Windows Server 2003
Networking features
Fast Ethernet
Cabling technology
10/100Base-T(X)
Country Distributor
United Kingdom 1 distributor(s)