location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro CP1025nw Colour 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro CP1025nw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE914A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631350904 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:33:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro CP1025nw Colour 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Wi-Fi Ethernet LAN
  • - Maximum duty cycle: 15000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 50 sheets
  • - Internal memory: 64 MB 400 MHz
Warranty: 1 Year
Long product name HP LaserJet Pro CP1025nw Colour 600 x 600 DPI A4 Wi-Fi :
The long product name of HP LaserJet Pro CP1025nw Colour 600 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro CP1025nw - Colour Laser, 16 ppm black, 4 ppm colour, 600 x 600 dpi, 64 MB DRAM, 4 MB Flash, 400 MHz Processor, 802.11b/g/n, Fast Ethernet, USB 2.0, White/Black
More>>>
HP LaserJet Pro CP1025nw Colour 600 x 600 DPI A4 Wi-Fi:
The official description of HP LaserJet Pro CP1025nw Colour 600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add high-quality colour using an affordable, wireless and Ethernet-connected HP LaserJet. The world’s smallest colour laser printer is also one of the planet’s most energy efficient.

Home office and small business customers who need a low-priced, compact color laser printer with wireless and Ethernet connectivity.

Connect wirelessly to affordable colour.
- Print from anywhere in the office and share on a network, using built-in wireless and Ethernet.
- Save money, save space – this low-priced HP LaserJet is the world’s smallest colour laser printer.
- Print documents affordably. Get the same black cost per page as a black-and-white HP LaserJet printer.
- Ensure bold text and smooth colour with HP ImageREt 2400 and Original HP cartridges with ColorSphere toner.

Stay on task with setup and easy maintenance.
- Install and start printing quickly and easily.
- Original HP cartridges are simple to install and easy to replace.
- Minimise maintenance with a printer designed for lasting performance.

Create and print your own marketing materials.
- Design marketing materials and get ideas for your printed projects from HP Creative Studio for Business.
- Print on a wide range of media – from 3 x 5 to 8.5 x 14 inches.
- Achieve great results – pre-configured shortcuts optimise output quality based on the media selected.
- Easily adjust spot colours and apply them throughouta document with basic colour-match settings.

Reduce your environmental impact.
- Conserve energy with Instant-on Technology, and save even more with HP Auto-On/Auto-Off Technology.
- Conserve resources with the world’s smallest colour laser printer.
- Get free and easy recycling – cartridges returned through HP Planet Partners are recycled responsibly.
- Print only the web content you need, neatly and accurately, with HP Smart Web Printing.

Short summary description HP LaserJet Pro CP1025nw Colour 600 x 600 DPI A4 Wi-Fi:
This short summary of the HP LaserJet Pro CP1025nw Colour 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro CP1025nw, Laser, Colour, 600 x 600 DPI, A4, 16 ppm, Network ready

Long summary description HP LaserJet Pro CP1025nw Colour 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP LaserJet Pro CP1025nw Colour 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet Pro CP1025nw. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 15000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Network ready, Wi-Fi. Product colour: Black, White

Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
15,5 s
Time to first page (colour, normal)
27,5 s
Features
Maximum duty cycle *
15000 pages per month
Recommended duty cycle
200 - 850 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Memory type
DRAM
Flash memory
4 MB
Processor frequency
400 MHz
Design
Product colour *
Black, White
Display
No
Power
Power consumption (printing) *
295 W
Power consumption (standby)
8 W
Power consumption (off)
0,2 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Fedora 11, Fedora 12, Fedora 9, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 x64
Minimum processor
Intel Core
Minimum RAM
256 MB
Minimum storage drive space
300 MB
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
399,6 x 461,1 x 251,5 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2484 mm
Weight
12,1 kg
Dimensions (WxDxH)
399,6 x 402,1 x 251,5 mm
Packaging data
Package weight
13,4 kg
Logistics data
Pallet weight
665,9 kg
Quantity per pallet
48 pc(s)
Other features
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
20 - 27 °C
Input capacity for envelopes (primary tray)
10 sheets
Print margin bottom (A4)
4,3 mm
Print margin left (A4)
4,3 mm
Print margin right (A4)
4,3 mm
Print margin top (A4)
4,3 mm
Print quality (colour, best quality)
600 DPI
Networking features
Fast Ethernet
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
50 sheets
Power LED
Yes
Stand-by LED
Yes
Package dimensions (W x D x H)
498,1 x 298,2 x 387,1 mm (19.6 x 11.7 x 15.2")
Pallet dimensions (W x D x H) (imperial)
1201,4 x 1000,8 x 2484,1 mm (47.3 x 39.4 x 97.8")
Product dimensions when open (LxWxD)
39,9 cm (15.7")
Supported media weight (imperial)
7,26 kg (16 lbs)
Size (imperial)
39,9 cm (15.7")
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Package dimensions (WxDxH)
498 x 298 x 387 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:25:39
Uk has collected 17 expert reviews for HP LaserJet Pro CP1025nw Colour 600 x 600 DPI A4 Wi-Fi and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
trustedreviews.com
Updated:
2013-05-18 01:25:38
Colour laser printers continue to get smaller and the strapline ‘smallest in the world' is currently flipping between manufacturers. Judging by the LaserJet Pro CP1025 Color (yes, it's the American spelling), we think Dell still deserves it for its 1250c...
Good Good quality colour graphics, Small desktop footprint, Low purchase price...
Bad Horrendous running costs, Low colour print speed, No paper tray cover...
Bottom line Despite its compact dimensions, the LaserJet Pro CP1025 Color is, as mentioned, a carousel-based printer. This is an older design and has the disadvantage of printing colour pages at roughly a quarter of the speed it can handle black text. This is because...
60%
techadvisor.co.uk
Updated:
2013-05-18 01:25:38
Product Code: CE914A#B19 The HP LaserJet Pro CP1025nw is a single-function Colour laser printer that works over USB, 10/100 Ethernet, or 802.11 Wi-Fi. And though its compact design won't take up too much desktop real estate, the HP LaserJet Pro CP102...
Bottom line The HP LaserJet Pro CP1025nw is best suited for people with space constraints and who mainly print in black and white. Otherwise, the slow colour print speeds, dark and oversaturated prints, and high cost per colour page make this four-pass printer di...
60%
macworld.co.uk
Updated:
2013-05-18 01:25:38
HP’s LaserJet Pro CP1025nw is a single-function color laser printer that works over USB, 10/100 Ethernet, or 802.11 Wi-Fi. And though its compact design won’t take up too much desktop real estate, its pokey four-pass print speeds will take up plenty of...
Good Compact; Wired and wireless networking...
Bad Slow; No duplex printing...
Bottom line The HP LaserJet Pro CP1025nw is best suited for people with space constraints and who mainly print in black and white. Otherwise, the slow color print speeds, dark and oversaturated prints, and high cost per color page make this four-pass printer difficul...
60%
computeractive.co.uk
Updated:
2015-06-25 06:22:02
Cheap colour laser printers are getting smaller and smaller, and this HP device is one of the smallest laser models around.The high-gloss white and textured-black case includes a 150-sheet paper tray at the bottom front, though sadly without a dust cov...
Good Good plainpaper colour prints; low upfront price...
Bad Very high running costs; no paper tray cover...
Bottom line A neat colour laser printer, but it's expensive to run and can be slow to print...
60%