location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M1132 Laser A4 600 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro M1132
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE847A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 469042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:51:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro M1132 Laser A4 600 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 18 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 8 MB Marvell 400 MHz
  • - 7 kg
Warranty: 1 Year
Long product name HP LaserJet Pro M1132 Laser A4 600 x 600 DPI 18 ppm :
The long product name of HP LaserJet Pro M1132 Laser A4 600 x 600 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M1132 - Laser, 3-in-1, 600 x 600 dpi, 18 ppm, 8.5 sec, Twain 1.9, USB 2.0, 8 MB, Marvell 400 MHz, Black
More>>>
HP LaserJet Pro M1132 Laser A4 600 x 600 DPI 18 ppm:
The official description of HP LaserJet Pro M1132 Laser A4 600 x 600 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for business users with home or small offices who need the most affordable, easy-to-use HP LaserJet MFP for everyday office functions — printing, copying and scanning — with energy-saving features and a compact size.

Get more done with this affordable HP LaserJet Pro MFP.
- Increase efficiency and make the most of your resources: print, copy and scan with one compact, space-saving machine.
- Print high-quality documents with bold, crisp text and sharp images, using Original HP print cartridges.
- Print at speeds up to 18 ppm A4 and start and finish printing quickly with Instant-on Technology which delivers a first page out (from Auto-Off mode) in as fast as 8.5 seconds.

Get up and running quickly and easily.
- Install in a flash on your PC without a CD using HP Smart Install1, which makes it easy to start printing
quickly.
- Set up and start printing right away with this MFP's easy-to-use, intuitive control panel.
- Easily connect the MFP directly to a PC via the included Hi-speed USB 2.0 port.
- Ensure reliable printing, page after page, cartridge after cartridge, with Original HP supplies designed specifically for your printer. HP SureSupply helps you easily find and purchase a replacement cartridge

Reduce your environmental impact and protect your bottom line.
- Get up to 50 percent energy savings with Instant-on Technology and save up to four times the energy
with Instant-on Copy.
- Save even more energy with HP Auto-On/Auto-Off Technology which senses your printing activity and
turns the MFP on and off automatically.
- Reduce your impact on the environment and reduce waste with pre-installed cartridges which decrease
packaging.
- Return cartridges through HP Planet Partners for easy, free recycling.

Short summary description HP LaserJet Pro M1132 Laser A4 600 x 600 DPI 18 ppm:
This short summary of the HP LaserJet Pro M1132 Laser A4 600 x 600 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M1132, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Black

Long summary description HP LaserJet Pro M1132 Laser A4 600 x 600 DPI 18 ppm:
This is an auto-generated long summary of HP LaserJet Pro M1132 Laser A4 600 x 600 DPI 18 ppm based on the first three specs of the first five spec groups.

HP LaserJet Pro M1132. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Warm-up time
10 s
Time to first page (black, normal)
8,5 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 400 DPI
Copy speed (black, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Copier resize
30 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan to
E-mail, File
Scan speed (black)
6 ppm
Image formats supported
BMP, GIF, JPG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1,9
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
8000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Envelopes sizes
DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
8 MB
Card reader integrated
No
Internal memory *
8 MB
Processor family
Marvell
Processor frequency
400 MHz
Performance
Sound pressure level (printing)
50 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Power
Power consumption (average operating)
375 W
Power consumption (PowerSave)
1 W
Power consumption (standby)
3,2 W
Power consumption (off)
0,3 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Minimum RAM
1024 MB
Minimum storage drive space
700 MB
Minimum processor
1 GHz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
10 - 32,5 °C
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32,5 °C
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
415 mm
Depth
265 mm
Height
250 mm
Weight
7 kg
Packaging data
Package width
497 mm
Package depth
330 mm
Package height
351 mm
Package weight
9,4 kg
Logistics data
Pallet weight
483,3 kg
Other features
Hardware scan resolution
1200 x 1200 DPI
Dimensions (WxDxH)
415 x 265 x 250 mm
Supported media weight (imperial)
7,26 kg (16 lbs)
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Scan
Colour faxing
No
Colour scanning
Yes
Pallet dimensions (W x D x H)
1200 x 1000 x 2457 mm
Print quality (black, best quality)
600 x 600 DPI
Maximum dimensions (W x D x H)
415 x 365 x 250 mm
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Standard output capacity for transparencies
75 sheets
Maximum scan area (imperial)
21,6 cm (8.5")
Package dimensions (WxDxH)
497 x 330 x 351 mm
Scan speed
10 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:12:54
Uk has collected 5 expert reviews for HP LaserJet Pro M1132 Laser A4 600 x 600 DPI 18 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
digitalversus.com
Updated:
2015-05-16 05:41:49
The LaserJet Pro M1132 is identical to the entry-level LaserJet Pro M1212nf, only without the fax function. Everything else, from the print quality and speed to the cost-per-page, is the same.Design & Handling: HP describes the M1132 as a small, simplifie...
Good Fax, scanner, copier, Rapid speeds, Excellent print quality, Good quality copies, Low energy (for a laser) and quiet...
Bad No fax, no WiFi, no duplex and no card reader, Scanner: average quality and impractical resize tool...
Bottom line This black & white multifunction offers fast, good quality reproduction. If you don't require colour or Wi-Fi, it will be perfect for use with office documents. One question remains: why not give pro multifunction printers double-sided capability?...
100%
Country Distributor
United Kingdom 1 distributor(s)