HP logo

HP Compaq CQ2701ED Intel Pentium G G630T 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
280984
Info modified on:
23 Jul 2024, 20:57:16
Short summary description HP Compaq CQ2701ED Intel Pentium G G630T 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black:

HP Compaq CQ2701ED, 2,3 GHz, Intel Pentium G, 4 GB, 1 TB, DVD±RW, Windows 7 Home Premium

Long summary description HP Compaq CQ2701ED Intel Pentium G G630T 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black:

HP Compaq CQ2701ED. Processor frequency: 2,3 GHz, Processor family: Intel Pentium G, Processor model: G630T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 5,54 kg. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.