location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-T7000 large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson SureColor SC-T7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC17001A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946523804
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-T7000 large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 2880 x 1440 DPI Colour
  • - A0 (841 x 1189 mm) Printing colours: Cyan, Magenta, Matte black, Photo black, Yellow, Photo black
  • - USB port
Long product name Epson SureColor SC-T7000 large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) :
The long product name of Epson SureColor SC-T7000 large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

44-inch, 4 colour, 2880 x 1440 DPI, 28 sec/A1, 72W, 87kg, White
More>>>
Epson SureColor SC-T7000 large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm):
The official description of Epson SureColor SC-T7000 large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 44-inch large format 4-colour printer is ideal for applications where speed and economy are paramount, such as CAD, GIS, custom banners, presentations and indoor signage. Creating posters is easy, even with no experience. This cost-effective package can reduce turnaround times and enhance marketing and promotional activities.

Designed to fit seamlessly into the office environment, the SC-T7000 features sleek styling, a small footprint, and is operated from the front to allow convenient placement against a wall.

Efficient and economical
The SC-T7000 takes just 28 seconds to produce an A1 print in draft mode on plain paper, and offers optimised running costs with a choice of 700ml, 350ml and 110ml ink cartridge sizes.

Easy to set-up and use
Straightforward to install, it integrates into most production environments. This printer is also so easy to use that operators do not need special training. All controls are at the front. Media is fed in at the top, and the finished prints emerge at the front, stacking neatly into a basket. Tracking how much paper is left on a roll is simple thanks to media barcode printing.

Durable, high-quality results
Epson UltraChrome XD Ink has been specifically developed to produce high-quality, durable prints with deep blacks, a wide colour gamut and crisp, dense lines with a minimum width of 0.02mm. This pigment-based ink is smudge, crease and water resistent, so you can also create prints for short-term outdoor use.

Reduced bills and environmental impact
Helping to reduce impact on the environment, the SC-T7000 uses water-based inks and is qualified by ENERGY STAR for its excellent power efficiency.

This product is now compatible with AllPlan Engineering, CAD software that supports the whole architectural design process, providing a complete solution for the CAD market.

Short summary description Epson SureColor SC-T7000 large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm):
This short summary of the Epson SureColor SC-T7000 large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-T7000, Inkjet, 2880 x 1440 DPI, Cyan, Magenta, Matte black, Photo black, Yellow, Photo black, 28sec/A1, A0 (841 x 1189 mm), A0, A1, A2, A3, A3+, A4

Long summary description Epson SureColor SC-T7000 large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm):
This is an auto-generated long summary of Epson SureColor SC-T7000 large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) based on the first three specs of the first five spec groups.

Epson SureColor SC-T7000. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Printing colours: Cyan, Magenta, Matte black, Photo black, Yellow, Photo black. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B1, B2, B3, B4. USB connector: USB Type-A. Product colour: White, Display: LCD, Internal memory: 256 MB. Power consumption (standby): 0,4 W, Power consumption (typical): 72 W, Power consumption (off): 0,4 W

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Printing colours *
Cyan, Magenta, Matte black, Photo black, Yellow, Photo black
Print speed (normal quality)
28sec/A1
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B1, B2, B3, B4
Media thickness
0.08 - 1.5 mm
Print margin cut-sheet
3, 14 mm
Roll paper
Yes
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Direct printing
Yes
Performance
Product colour *
White
Built-in display *
Yes
Display
LCD
Internal memory
256 MB
Sound power level (standby)
6,8 dB
Performance
Sound pressure level (printing)
50 dB
Country of origin
China
Power
Power consumption (standby)
0,4 W
Power consumption (typical)
72 W
Power consumption (off)
0,4 W
Weight & dimensions
Width
1608 mm
Depth
813 mm
Height
1128 mm
Weight
87 kg
Packaging data
Package width
810 mm
Package depth
1975 mm
Package height
1031 mm
Package weight
126,9 kg
Bundled software
Mac OS 10.5.8 Windows 7 Windows 7 x64 Windows Vista Windows Vista x64 Windows XP Windows XP x64 EpsonNet Config, EpsonNet Print
Other features
Number of power supply units
1
Optional connectivity
Ethernet
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)