V7 logo

V7 B07-C5949A-BK toner cartridge 1 pc(s) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116018
Info modified on:
13 Jul 2023, 00:41:12
Warranty:
1 Year
Long product name V7 B07-C5949A-BK toner cartridge 1 pc(s) Black:

Laser Toner for select HP printer - replaces Q5949A

V7 B07-C5949A-BK toner cartridge 1 pc(s) Black:

Proven Performance and Quality - Significant Cost SavingsV7 printer cartridges are backed by over 40 years of high-performance manufacturing experience from ISO 9000 / ISO 14001 certified state-of-the-art facilities. Toners and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.

-Built to OEM specifications - with yield of up to 2,500 pages
-Fits printer model HP LaserJet 4200 4200N 4200TN 4200DTN 4200DTNS 4200DTNSL 4300 4300N 4300TN 4300DTN 4300DTNS 4300DTNSL 4240 4250 4250N 4250TN 4250DTN 4250DTNSL 4350 4350N 4350TN 4350DTN 4350DTNSL 4345MFP
-Replacement for OEM cartridge part number Q5949A
-Environmentally friendly while easy on the budget without sacrificing quality!

Short summary description V7 B07-C5949A-BK toner cartridge 1 pc(s) Black:

V7 B07-C5949A-BK, 2500 pages, Black, 1 pc(s)

Long summary description V7 B07-C5949A-BK toner cartridge 1 pc(s) Black:

V7 B07-C5949A-BK. Black toner page yield: 2500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.