location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-410N A4 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-410N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-410CN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-410N A4 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - A4 20 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port
  • - 5,5 kg
Warranty: One year on-site warranty (upon registration)
Long product name Brother MFC-410N A4 20 ppm :
The long product name of Brother MFC-410N A4 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-410N Brother All-in-one machine
More>>>
Brother MFC-410N A4 20 ppm:
The official description of Brother MFC-410N A4 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MFC-410CN is a compact, easy to use, network ready all-in-one machine that can print, fax, copy and scan. It also has the ability to print digital images from a memory card without the need of a PC.

Short summary description Brother MFC-410N A4 20 ppm:
This short summary of the Brother MFC-410N A4 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-410N, Colour printing, Colour copying, Colour scanning, Colour faxing, A4

Long summary description Brother MFC-410N A4 20 ppm:
This is an auto-generated long summary of Brother MFC-410N A4 20 ppm based on the first three specs of the first five spec groups.

Brother MFC-410N. Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Scanning
Scanning *
Colour scanning
Greyscale levels
256
Fax
Faxing *
Colour faxing
Modem speed
14,4 Kbit/s
Fax memory
170 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
80
Fax broadcasting
70 locations
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Embedded web server
No
Performance
Minimum system requirements
USB, 10/100Base-TX RAM: 64MB Hard disk space: 130 MB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
22 W
Power consumption (standby)
9 W
Power consumption (off)
7 W
Weight & dimensions
Weight
5,5 kg
Packaging data
Package weight
7,9 kg
Other features
Networking features
Printing, Scanning, PC-Fax and PhotoCapture Centre, 10/100Base-TX Ethernet
Dimensions (WxDxH)
373 x 453 x 135 mm
Compatible ink types, supplies
LC-900BK - Black (up to 500 A4 pages @ 5% coverage). LC-900C - Cyan (up to 400 A4 pages @ 5% coverage). LC-900M - Magenta (up to 400 pages @ 5% coverage). LC-900Y - Yellow (up to 400 A4 pages @ 5% coverage)
Print quality (black, draft quality)
1200 DPI
Media types supported
SmartMedia, Compact Flash, Memory Stick, Memory Stick Pro, Secure Digital, xD Picture Card
Technical features
Photocapture Centre: Print digital images direct from SmartMedia, Compact Flash, Memory Stick, Memory Stick Pro, Secure Digital and xD Picture Card.
Compatible operating systems
Windows 98/Me/2000/XP Macintosh OS 8.6/9.x/10.24 or later
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
500 x 200 x 450 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:12:50
Uk has collected 1 expert review for Brother MFC-410N A4 20 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Brother MFC-215C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm Brother MFC-215C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm
(show image)
MFC-215C MFC-215C 0.00
(excl. VAT)
0 (incl. VAT)