location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pinnacle Fast Track Ultra USB 2.0 48 kHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle Check ‘Pinnacle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast Track Ultra USB 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9900-52469-00
Category:
Devices used to record the music, such as recording studio equipment.
Digital Audio Recorders Check ‘Pinnacle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle Fast Track Ultra USB 2.0 48 kHz :
The long product name of Pinnacle Fast Track Ultra USB 2.0 48 kHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fast Track Ultra, High-speed 8 x 8 USB 2.0 Interface with MX Core DSP Technology
More>>>
Short summary description Pinnacle Fast Track Ultra USB 2.0 48 kHz:
This short summary of the Pinnacle Fast Track Ultra USB 2.0 48 kHz data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Fast Track Ultra USB 2.0, 1000000 Ω, 14 dBV, -103 dB, 103 dB, 0,005%, 48 kHz

Long summary description Pinnacle Fast Track Ultra USB 2.0 48 kHz:
This is an auto-generated long summary of Pinnacle Fast Track Ultra USB 2.0 48 kHz based on the first three specs of the first five spec groups.

Pinnacle Fast Track Ultra USB 2.0. Input impedance: 1000000 Ω, Maximum input level: 14 dBV, Signal-to-Noise Ratio (SNR): -103 dB. Sample rate: 48 kHz, Frequency range: 20 - 20000 Hz. Microphone maximum input: 21 - -50dBu, Microphone Signal-to-Noise Ratio (SNR): -103 dB, Microphone dynamic range: 103 dB. Headphones Total Harmonic Distortion: 0,05%. Compatible operating systems: Windows XP (32-bit) SP2, Windows Vista (32-bit), Mac OS X 10.3.9, 10.4.11, 10.5.1., Minimum RAM: 512 MB

Brand Image Product code Product Stock Price from
Pinnacle

Pinnacle MicroTrack II 48 kHz Black
(show image)
9900-52278-00 MicroTrack II 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle Fast Track USB Silver
(show image)
US44010 Fast Track USB 0.00
(excl. VAT)
0 (incl. VAT)