Targus logo

Targus CD Case canvas silver Delta 64CD Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20050
Info modified on:
03 Jun 2019, 11:26:49
Warranty:
Lifetime
Long product name Targus CD Case canvas silver Delta 64CD Black, Silver:

Delta 64 Wallet (Silver) Model # EI1U33E

Targus CD Case canvas silver Delta 64CD Black, Silver:

The Delta 64 Wallet holds 64 CDs or 32 CDs with booklets. Complete with a tough nylon exterior to resist abrasion and a handy injection moulded palm grip for easy transport, the Delta 64 Wallet is the obvious choice for CD storage. Your CDs are stored in dual-sided, patented BubbleSleeves™, designed to protect CDs and reduce surface contact by 50%. The detachable sleeves also clip in and out of all CDProjects portable and home units for safe and easy transport. Holds 64 CDs or 32 CDs with booklets
Patented BubbleSleeves™ protect your CDs and reduce surface contact
Injection moulded palm grip for easy transport
Detachable sleeves clip in and out of your wallet for safe and easy carrying
Tough nylon material guarantees to be heat, water and tear resistant
Dual pocket sleeve holds CD and booklet separately

Short summary description Targus CD Case canvas silver Delta 64CD Black, Silver:

Targus CD Case canvas silver Delta 64CD, Black, Silver, Nylon, 300 mm, 180 mm, 50 mm

Long summary description Targus CD Case canvas silver Delta 64CD Black, Silver:

Targus CD Case canvas silver Delta 64CD. Product colour: Black, Silver, Material: Nylon. Width: 300 mm, Depth: 180 mm, Height: 50 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.