Intel Core i7-2630QM Processor (6M Cache, up to 2.90 GHz), Intel HM65, 18.4" 1920 x 1080, 4GB (2 x 2GB) DDR3 1333MHz, 1.5TB (2 x 750GB) SATA 5400rpm HDD, nVidia GeForce GTX 460M 1.5GB GDDR5, Blu-Ray RW, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth V3.0, WebCam, Windows 7 Home Premium
Toshiba Qosmio X500-X8310, Intel® Core™ i7, 2 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 1,5 TB
Toshiba Qosmio X500-X8310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 46,7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Storage media: HDD, Optical drive type: Blu-Ray RW. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red