location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 9050n 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9050n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3722A-MPS
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:48
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 9050n 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A3 50 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 300000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1100 sheets Total output capacity: 600 sheets
  • - Internal memory: 128 MB 533 MHz
Warranty: One-year, onsite
Long product name HP LaserJet 9050n 600 x 600 DPI A3 :
The long product name of HP LaserJet 9050n 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High-performance, high-volume, networked printing up to A3 with paper-handling options*, including an 8 bin mailbox. Get proven HP reliability and maximised productivity with powerful management features and optional HP and 3rd party solutions.
More>>>
HP LaserJet 9050n 600 x 600 DPI A3:
The official description of HP LaserJet 9050n 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LaserJet 9050 series features high-performance, high-volume, black-and-white printing up to A3 with versatile paper-handling features*. Available options, including an 8-bin mailbox, stapler/stacker, multifunction finisher and powerful business printing solutions, enable you to manage your printing workflows more efficiently than ever. It offers fast and reliable printing at up to 50 ppm, with an optimised processor, HP Jetdirect embedded print server and HP Smart Printing technology**.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet 9050n 600 x 600 DPI A3:
This short summary of the HP LaserJet 9050n 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 9050n, Laser, 600 x 600 DPI, A3, 50 ppm, Duplex printing, Network ready

Long summary description HP LaserJet 9050n 600 x 600 DPI A3:
This is an auto-generated long summary of HP LaserJet 9050n 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet 9050n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey

Printing
Print speed (black, draft quality, A4/US Letter)
50 ppm
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (black, normal quality, A3)
28 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
300000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PJL, PML, PostScript 3, XHTML
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
600 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
4
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Bond paper, Card stock, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B4, B5, B6
Ports & interfaces
Standard interfaces
Ethernet, Parallel
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
128 MB
Performance
Maximum internal memory
512 MB
Processor frequency
533 MHz
Design
Product colour *
Grey
Display
LCD
Power
Power consumption (printing) *
1000 W
Power consumption (off)
0,3 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Maximum dimensions (W x D x H)
1397 x 1001 x 1036 mm
Width
638 mm
Depth
600 mm
Height
633 mm
Pallet dimensions (W x D x H)
911 x 790 x 1036 mm
Weight
69,4 kg
Packaging data
Package weight
83,1 kg
Logistics data
Pallet weight
7,9 kg
Other features
Mac compatibility
Yes
Package dimensions (W x D x H)
911,9 x 789,9 x 721,4 mm (35.9 x 31.1 x 28.4")
Pallet dimensions (W x D x H) (imperial)
914,4 x 787,4 x 1041,4 mm (36 x 31 x 41")
Pallet weight (imperial)
7,89 kg (17.4 lbs)
Package dimensions (WxDxH)
911,9 x 789,9 x 721,4 mm