HP logo

HP Messenger 17" 43,2 cm (17") Messenger case Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107336
Info modified on:
22 Jul 2024, 11:47:28
End of life date:
02 Oct 2009
Long product name HP Messenger 17" 43,2 cm (17") Messenger case Grey:

Messenger 17"

HP Messenger 17" 43,2 cm (17") Messenger case Grey:

Cushion your notebook with the padded, Velcro-secured inner compartment. The padded shoulder strap adds comfort when carrying over the shoulder. Easily find personal items in the light-colored interior.

Short summary description HP Messenger 17" 43,2 cm (17") Messenger case Grey:

HP Messenger 17", Messenger case, 43,2 cm (17"), 1,3 kg

Long summary description HP Messenger 17" 43,2 cm (17") Messenger case Grey:

HP Messenger 17". Case type: Messenger case, Maximum screen size: 43,2 cm (17"). Weight: 1,3 kg

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.