location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DT527K keyboard Office PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT527K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT527K show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 22:38:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2015
Product end of life date
Bullet Points HP DT527K keyboard Office PS/2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - PS/2
  • - Full-size (100%) Numeric keypad
  • - Adjustable keyboard height
  • - 1 pc(s)
Long product name HP DT527K keyboard Office PS/2 :
The long product name of HP DT527K keyboard Office PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS/2 Standard Keyboard
More>>>
HP DT527K keyboard Office PS/2:
The official description of HP DT527K keyboard Office PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB Standard Keyboards represent a design extension of the successful Easy Access keyboards. Expanded configurability by allowing the keyboard to sit upon the desk at either zero-degree (flat), 6-degree or 12-degree slope through the use of the keyboards tilt legs

- Provides optimal tactile characteristics for heavy keyboard usage
- Selectable angles for potential wrist-posture improvement and associated usage comfort
- Key-mechanism lifecycle rated to 20 million keystrokes - suitable for long service life and heavy duty usage

Short summary description HP DT527K keyboard Office PS/2:
This short summary of the HP DT527K keyboard Office PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP DT527K, Full-size (100%), Wired, PS/2

Long summary description HP DT527K keyboard Office PS/2:
This is an auto-generated long summary of HP DT527K keyboard Office PS/2 based on the first three specs of the first five spec groups.

HP DT527K. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: PS/2. Cable length: 1,8 m. Recommended usage: Office

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Certification
FCC B, CE, CSA, UL, TUV, ANSI-HFS-100, TUV GS, VCCI, ISO 9241-4, C-Tick, BSMI, MIC, FCC
Country of origin
China
Design
Keyboard style
Straight
Adjustable keyboard height
Yes
Features
Cable length
1,8 m
Plug and Play
Yes
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Keyboard dimensions (WxDxH)
163 x 458 x 25 mm
Keyboard weight
900 g
Packaging content
Number of products included *
1 pc(s)
Other features
Internal
No
Country Distributor
United Kingdom 1 distributor(s)