location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100TX to 100FX (SC) standalone media converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MC103-XL
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter :
The long product name of Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100TX to 100FX (SC) standalone media converter
More>>>
Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter:
The official description of Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our media converters allow you to connect disparate cable types in your network. Media conversion offers you the ability to:

- Extend network distances by adding fiber only where it is needed.
- Add new devices without replacing costly cable.
- Keep pace with changing technology.
- Integrate high-bandwidth devices into the network.

Short summary description Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter:
This short summary of the Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 100TX to 100FX (SC) standalone media converter, UL-Cul, CSA/CSA, NRTL, TUV, CE, RoHS, 6 W, 294 g, 0 - 40 °C, -20 - 80 °C

Long summary description Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter:
This is an auto-generated long summary of Allied Telesis 100TX to 100FX (SC) standalone media converter network media converter based on the first three specs of the first five spec groups.

Allied Telesis 100TX to 100FX (SC) standalone media converter. Safety: UL-Cul, CSA/CSA, NRTL, TUV, CE, Certification: RoHS. Power consumption (typical): 6 W. Weight: 294 g. Dimensions (WxDxH): 105 x 95 x 25 mm, Power requirements: 120-240VAC@50-60Hz; 12VDC; 500mA, Electromagnetic emissions: FCC Class B

Design
Safety
UL-Cul, CSA/CSA, NRTL, TUV, CE
Certification
RoHS
Power
Power consumption (typical)
6 W
Weight & dimensions
Weight
294 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Other features
Dimensions (WxDxH)
105 x 95 x 25 mm
Electromagnetic emissions
FCC Class B
Power requirements
120-240VAC@50-60Hz; 12VDC; 500mA
Full duplex
Yes
Brand Image Product code Product Stock Price from
Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter
(show image)
AT-MCR12 AT-MCR12 Media Conversion Rack-mount Chassis 0.00
(excl. VAT)
0 (incl. VAT)