location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-3300 multifunction printer Laser A4 4800 x 4800 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-3300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-3300
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Feb 2023 08:15:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-3300 multifunction printer Laser A4 4800 x 4800 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 4800 x 4800 DPI
  • - A4 18 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - Internal memory: 128 MB Built-in processor 533 MHz
  • - 12,8 kg
More>>>
Short summary description Samsung CLX-3300 multifunction printer Laser A4 4800 x 4800 DPI 18 ppm:
This short summary of the Samsung CLX-3300 multifunction printer Laser A4 4800 x 4800 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-3300, Laser, Colour printing, 4800 x 4800 DPI, Colour copying, A4, Blue, White

Long summary description Samsung CLX-3300 multifunction printer Laser A4 4800 x 4800 DPI 18 ppm:
This is an auto-generated long summary of Samsung CLX-3300 multifunction printer Laser A4 4800 x 4800 DPI 18 ppm based on the first three specs of the first five spec groups.

Samsung CLX-3300. Print technology: Laser, Printing: Colour printing, Maximum resolution: 4800 x 4800 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Blue, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 4800 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Time to first copy (black, normal)
14 s
Time to first copy (colour, normal)
36 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scan technology
CIS
Fax
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Banner, Bond paper, Glossy paper, Labels, Matte paper, Plain paper, Pre-printed, Recycled paper, Thin paper
Paper handling
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
533 MHz
Sound pressure level (printing)
46 dB
Sound pressure level (copying)
52 dB
Design
Product colour *
Blue, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
No
Power
Power consumption (average operating)
290 W
Power consumption (standby)
60 W
Power consumption (off)
2,1 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
406 mm
Depth
288,6 mm
Height
362 mm
Weight
12,8 kg
Other features
Dimensions (WxDxH)
406 x 288,6 x 362 mm
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan