location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu M410NB mouse Office Ambidextrous USB Type-A Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M410NB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K453-L100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554348144
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 17:55:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu M410NB mouse Office Ambidextrous USB Type-A Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1000 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 2
  • - Power source: Cable 1 m
Long product name Fujitsu M410NB mouse Office Ambidextrous USB Type-A Optical 1000 DPI :
The long product name of Fujitsu M410NB mouse Office Ambidextrous USB Type-A Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M410NB USB Notebook Mouse, black
More>>>
Fujitsu M410NB mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
The official description of Fujitsu M410NB mouse Office Ambidextrous USB Type-A Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Notebook Mouse M410NB is the perfect optical notebook mouse for busy professionalson the road. It is compact enough that it easily slips into a notebook bag or briefcasewithout getting in the way. It features two buttons and a scroll wheel which can also beused as a third button.

Features at a glance
- Super compact design
- Two buttons and scroll wheel, which can also be used as a button
- Suitable for both right and left-handers
- Ease of use via USB
- Just plug & play

Short summary description Fujitsu M410NB mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
This short summary of the Fujitsu M410NB mouse Office Ambidextrous USB Type-A Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu M410NB, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black

Long summary description Fujitsu M410NB mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
This is an auto-generated long summary of Fujitsu M410NB mouse Office Ambidextrous USB Type-A Optical 1000 DPI based on the first three specs of the first five spec groups.

Fujitsu M410NB. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 2, Scroll type: Wheel. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
2
Recommended usage
Laptop
Certification
CE WEEE
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
Ergonomics
Cable length
1 m
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 55 °C
Weight & dimensions
Weight
51 g
Sustainability
Compliance certificates
RoHS
Other features
Mouse dimensions (WxDxH)
51 x 85 x 29 mm
Number of products included
1 pc(s)
Connectivity technology
Wired
Country Distributor
Deutschland 1 distributor(s)