location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's LCD/DVD/Audio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD/DVD/Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BFP290ZWA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:59:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name Vogel's LCD/DVD/Audio Black :
The long product name of Vogel's LCD/DVD/Audio Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD/DVD/Audio Black
More>>>
Vogel's LCD/DVD/Audio Black:
The official description of Vogel's LCD/DVD/Audio Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The BFP 290 Plasma/LCD/DVD and Audio cabinet features 60 mm painted tubes, black safety glass, a UV-glued top plate and an easy-to-use Cable Inlay System (CIS®).

This universal cabinet can be used for a Plasma and LCD. Up to 3 pieces of audio and DVD equipment can also be stored in the cabinet. This cabinet is not specifically for a 32” screen, but this screen size fits best. The cabinet also features silver painted tubes, 8 mm crystallite black silkscreen safety glass and a Cable Inlay System (CIS®) to cleverly conceal all your ugly cables.

Short summary description Vogel's LCD/DVD/Audio Black:
This short summary of the Vogel's LCD/DVD/Audio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's LCD/DVD/Audio, 90 kg

Long summary description Vogel's LCD/DVD/Audio Black:
This is an auto-generated long summary of Vogel's LCD/DVD/Audio Black based on the first three specs of the first five spec groups.

Vogel's LCD/DVD/Audio. Maximum weight capacity: 90 kg. Product colour: Black

Mounting
Maximum weight capacity *
90 kg
Mounting type *
Floor
Design
Product colour *
Black
Weight & dimensions
Height bottom shelf
28 cm
Weight & dimensions
Stand depth
29,3 cm
Stand height
56,8 cm
Stand width
90 cm
Other features
Screen size compatibility
32
Dimensions (WxDxH)
900 x 293 x 568 mm