Microdowell Enterprise B.8 Pro 800VA B.Box uninterruptible power supply (UPS) 0,8 kVA 500 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26327
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
24-months
Long product name Microdowell Enterprise B.8 Pro 800VA B.Box uninterruptible power supply (UPS) 0,8 kVA 500 W:

Enterprise B.8 Pro 800VA B.Box

Short summary description Microdowell Enterprise B.8 Pro 800VA B.Box uninterruptible power supply (UPS) 0,8 kVA 500 W:

Microdowell Enterprise B.8 Pro 800VA B.Box, 0,8 kVA, 500 W, 50/60 Hz, 36 dB, Sealed Lead Acid (VRLA), 12 min

Long summary description Microdowell Enterprise B.8 Pro 800VA B.Box uninterruptible power supply (UPS) 0,8 kVA 500 W:

Microdowell Enterprise B.8 Pro 800VA B.Box. Output power capacity: 0,8 kVA, Output power: 500 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at half load: 12 min, Battery recharge time: 6 h. Product colour: Grey, Certification: CE (EN62040-1-1; EN60950-1; EN50091-2). Weight: 12,1 kg, Package weight: 14 kg. Bundled software: UPSEye XP

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.