Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - File spine labels adhere firmly, even on files in frequent use.
- - Fully opaque ideal for masking existing inscriptions
- - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA 4284 printer label White Self-adhesive printer label
:
File labels A4, 192 x 61 mm, white, opaque, for wide files (short)
The long product name of HERMA 4284 printer label White Self-adhesive printer label. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
File labels A4, 192 x 61 mm, white, opaque, for wide files (short)
More>>>
Short summary description HERMA 4284 printer label White Self-adhesive printer label:
This short summary of the HERMA 4284 printer label White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA 4284, White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent
Long summary description HERMA 4284 printer label White Self-adhesive printer label:
This is an auto-generated long summary of HERMA 4284 printer label White Self-adhesive printer label based on the first three specs of the first five spec groups.
HERMA 4284. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 19,2 cm, Label height: 6,1 cm, Sheet width: 21 cm. Package width: 212 mm, Package depth: 20 mm, Package height: 302 mm. Labels per pack: 400 pc(s), Media sheets per package: 100 sheets, Labels per sheet: 4 pc(s)