Sony Optiarc AD-7201A optical disc drive Internal Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5195
Info modified on:
21 Oct 2022, 10:14:32
Long product name Sony Optiarc AD-7201A optical disc drive Internal Black:

AD-7201A black

Short summary description Sony Optiarc AD-7201A optical disc drive Internal Black:

Sony Optiarc AD-7201A, Black, Tray, EIDE/ATA, 2 MB, 48x, 20x

Long summary description Sony Optiarc AD-7201A optical disc drive Internal Black:

Sony Optiarc AD-7201A. Product colour: Black, Disc loading type: Tray. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.