Hotpoint Ariston Aqualtis AQGF 149, Freestanding, White, Stainless steel, 8 kg, 1400 RPM, 645 mm
Hotpoint Ariston Aqualtis AQGF 149. Appliance placement: Freestanding, Product colour: White, Door colour: Stainless steel. Rated capacity: 8 kg, Maximum spin speed: 1400 RPM. Depth: 645 mm, Width: 595 mm, Height: 850 mm. Washing class: A