LG logo

LG 20" TFT W2042T computer monitor 50,8 cm (20") 1680 x 1050 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134508
Info modified on:
22 Aug 2022, 16:27:00
Long product name LG 20" TFT W2042T computer monitor 50,8 cm (20") 1680 x 1050 pixels Silver:

W2042T Wide LCD Monitor 20", 1680 X 1050, 300cd/2, 8000:1 DFC(Original 800:1), FLATRON f Engine, HDCP, 4:3 in Wide

LG 20" TFT W2042T computer monitor 50,8 cm (20") 1680 x 1050 pixels Silver:

Experience clear and sharp images on an LG FLATRON LCD.
Colors literally jump off the screen.

Ideal for Movies

Optimized for maximum image brightness
- Suitable for moving images with various brightness levels. e.g. movies, cartoons, games, photos, etc.
Enjoy clear, crisp, and bright images

Advanced Dark Color Control

Displays top-quality dark images
- Images remain clear even on dark backgrounds
Superior range of dark colors
Automatically displays perfect black tones

Clear Vision

As real as it gets
- As if looking at a real object
Reduces eye strain when looking at small image

EWith the 4:3 in Wide Funtion, no more distorted images!
Enjoy original 4:3 images with an LG Wide Monitor!

When playing a 4:3 format game
- Real 4:3 images look clear
- Easy to control games accurately

If you use a PC that doesn't support wide aspect ratio
- Distorted characters and non-life-like scenes.

- Design Simplicity
Simple in Design, Versatile in Applications
Slim & Narrow Bezel / Matt Black

- Versatile Applications
Tiling (Graphic, Finance, Security) / Architect, Stock trader / General Office worker

- DFC (Digital Fine Contrast ratio) 8000:1
DFC Technology for Superb Viewing Experience

- 4:3 in Wide
Convenient Aspect Ratio Conversion
Enjoy original 4:3 images.

Short summary description LG 20" TFT W2042T computer monitor 50,8 cm (20") 1680 x 1050 pixels Silver:

LG 20" TFT W2042T, 50,8 cm (20"), 1680 x 1050 pixels, 5 ms, Silver

Long summary description LG 20" TFT W2042T computer monitor 50,8 cm (20") 1680 x 1050 pixels Silver:

LG 20" TFT W2042T. Display diagonal: 50,8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.