location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Router Wless Cable 125Mbps+Adapter Wless wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Router Wless Cable 125Mbps+Adapter Wless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D7231DF4/KIT
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:44:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime
Long product name Belkin Router Wless Cable 125Mbps+Adapter Wless wired router :
The long product name of Belkin Router Wless Cable 125Mbps+Adapter Wless wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Cable DSL Router 125Mbps + Wireless Adapter 125Mbps
More>>>
Short summary description Belkin Router Wless Cable 125Mbps+Adapter Wless wired router:
This short summary of the Belkin Router Wless Cable 125Mbps+Adapter Wless wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Router Wless Cable 125Mbps+Adapter Wless, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U, 125 Mbit/s, UPnP, Power, 0,125 Gbit/s, Microsoft Windows 95, Microsoft Windows NT 4.0, Linux, Apple MacOS 9.x, Microsoft Windows 98/ME,...

Long summary description Belkin Router Wless Cable 125Mbps+Adapter Wless wired router:
This is an auto-generated long summary of Belkin Router Wless Cable 125Mbps+Adapter Wless wired router based on the first three specs of the first five spec groups.

Belkin Router Wless Cable 125Mbps+Adapter Wless. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U, Data transfer rate: 125 Mbit/s. Management protocols: UPnP. LED indicators: Power. Maximum data transfer rate: 0,125 Gbit/s, Compatible operating systems: Microsoft Windows 95, Microsoft Windows NT 4.0, Linux, Apple MacOS 9.x, Microsoft Windows 98/ME,..., Networking features: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g. I/O ports: 1 x network - Radio-Ethernet 4 x network node - Ethernet 10Base-T/100Base-TX - RJ-45 1 x network...