location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO CG301W computer monitor 76,2 cm (30") 2560 x 1600 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG301W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG301W-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4995047017141 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO CG301W computer monitor 76,2 cm (30") 2560 x 1600 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphics design 76,2 cm (30")
  • - 2560 x 1600 pixels 16:10
  • - 6 ms 260 cd/m² 850:1
  • - 170 W
Warranty: 5 years
Long product name EIZO CG301W computer monitor 76,2 cm (30") 2560 x 1600 pixels Black :
The long product name of EIZO CG301W computer monitor 76,2 cm (30") 2560 x 1600 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CG301W - 6 ms, 260 cd/m², 850:1, 30"
More>>>
EIZO CG301W computer monitor 76,2 cm (30") 2560 x 1600 pixels Black:
The official description of EIZO CG301W computer monitor 76,2 cm (30") 2560 x 1600 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See the big picture with the first 30” monitor for graphic arts and printing to support hardware calibration. As a premium edition model, the ColorEdge CG301W is equipped with EIZO’s Digital Uniformity Equalizer function and comes with a shading hood.

Short summary description EIZO CG301W computer monitor 76,2 cm (30") 2560 x 1600 pixels Black:
This short summary of the EIZO CG301W computer monitor 76,2 cm (30") 2560 x 1600 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO CG301W, 76,2 cm (30"), 2560 x 1600 pixels, 6 ms, Black

Long summary description EIZO CG301W computer monitor 76,2 cm (30") 2560 x 1600 pixels Black:
This is an auto-generated long summary of EIZO CG301W computer monitor 76,2 cm (30") 2560 x 1600 pixels Black based on the first three specs of the first five spec groups.

EIZO CG301W. Display diagonal: 76,2 cm (30"), Display resolution: 2560 x 1600 pixels, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
76,2 cm (30")
Display resolution *
2560 x 1600 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
260 cd/m²
Response time
6 ms
Aspect ratio
16:10
Contrast ratio (typical) *
850:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,25 x 0,25 mm
Horizontal scan range
31 - 100 kHz
Vertical scan range
59 - 61 Hz
Viewable size diagonal
76 cm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Graphics design
Product colour *
Black
Certification
CE, TUV GS, TUV, ISO 13406-2, TCO03
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
Ports & interfaces
DVI-D ports quantity
2
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Height adjustment
11,8 cm
Swivel angle range
-35 - 35°
Tilt angle range
0 - 40°
Plug and Play
Yes
Power
Power consumption (typical) *
170 W
Power consumption (off)
2 W
Weight & dimensions
Width (with stand)
689 mm
Depth (with stand)
272 mm
Height (with stand)
580 mm
Weight (with stand)
15,3 kg
Width (without stand)
689 mm
Depth (without stand)
90 mm
Height (without stand)
450 mm
Weight (without stand)
11,1 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Bandwidth
0,165 GHz
Display viewable area (HxV)
641 x 401 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 03:02:00
Uk has collected 4 expert reviews for EIZO CG301W computer monitor 76.2 cm (30") 2560 x 1600 pixels Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-31 03:01:59
Need to view an A3 spread at a decent size on a colour-accurate display? How about switching between two different computer inputs at the touch of a button? And why stop there? How about showing two different computer inputs side-by-side on one screen...
80%
goodgearguide.com.au
Updated:
2011-11-07 13:38:31
If graphics or video are serious business to you, then youll need a monitor thats faultless in its execution. Youll also need a fat wallet with a lot of green notes in it, as it costs a lot to look good, and in that respect, Eizos latest ColorEdge...
Good Huge resolution, supports hardware calibration, excellent colour reproduction and uniformity, picture-by-picture...
Bad High asking price, doesnt ship with a hardware calibration tool The Final Word While its expensive, its also the perfect monitor for colour-critical applications. Not only that, but it scales lower-than-native resolutions beautifully on its vast 30i...
Bottom line While its expensive, its also the perfect monitor for colour-critical applications. Not only that, but it scales lower-than-native resolutions beautifully on its vast 30in of space, and it also has a nifty picture-by-picture feature, which basically...
80%
Brand Image Product code Product Stock Price from
EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 54,1 cm (21.3") 1600 x 1200 pixels Black EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 54,1 cm (21.3") 1600 x 1200 pixels Black
(show image)
258021CG21 ColorEdge 21.3" Color LCD Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Silver EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Silver
(show image)
CE240W-WS+DTP94 24.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Black EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Black
(show image)
CE240W-BK+DTP94 24.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 53,6 cm (21.1") 1680 x 1050 pixels Silver EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 53,6 cm (21.1") 1680 x 1050 pixels Silver
(show image)
CE210W-WS+DTP94 21.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 53,6 cm (21.1") 1680 x 1050 pixels Black EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 53,6 cm (21.1") 1680 x 1050 pixels Black
(show image)
CE210W-BK+DTP94 21.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE240W 24" Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Silver EIZO CE240W 24" Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Silver
(show image)
CE240W-WS CE240W 24" Colour Graphic LCD-Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black
(show image)
CE240W-BK CE240W 24“ Colour Graphic LCD-Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) computer monitor 53,6 cm (21.1") 1680 x 1050 pixels EIZO CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) computer monitor 53,6 cm (21.1") 1680 x 1050 pixels
(show image)
CE210W-WS CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE210W 21“ Colour Graphic LCD-Monitor (Black) computer monitor 53,6 cm (21.1") 1680 x 1050 pixels EIZO CE210W 21“ Colour Graphic LCD-Monitor (Black) computer monitor 53,6 cm (21.1") 1680 x 1050 pixels
(show image)
CE210W-BK CE210W 21“ Colour Graphic LCD-Monitor (Black) 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 46 cm (18.1") 1280 x 1024 pixels EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 46 cm (18.1") 1280 x 1024 pixels
(show image)
CG18 CG18 18IN ANA. DIG. 400:1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)