location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C331dn Colour 1200 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C331dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44951514
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C331dn Colour 1200 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED Colour
  • - 1200 x 600 DPI
  • - A4 24 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 45000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 532 MHz
Warranty: 3 years
Long product name OKI C331dn Colour 1200 x 600 DPI A4 :
The long product name of OKI C331dn Colour 1200 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C331dn, LED, A4, 24 ppm / 22 ppm, 1200x600 dpi, 532MHz, 128MB(640MB Max) RAM, duplex, USB, White
More>>>
Short summary description OKI C331dn Colour 1200 x 600 DPI A4:
This short summary of the OKI C331dn Colour 1200 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C331dn, LED, Colour, 1200 x 600 DPI, A4, 24 ppm, Duplex printing

Long summary description OKI C331dn Colour 1200 x 600 DPI A4:
This is an auto-generated long summary of OKI C331dn Colour 1200 x 600 DPI A4 based on the first three specs of the first five spec groups.

OKI C331dn. Print technology: LED, Colour. Maximum duty cycle: 45000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:49:36
Uk has collected 5 expert reviews for OKI C331dn Colour 1200 x 600 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2013-08-24 03:09:33
The OKI C331dn is the sort of workhorse color office printer that earns most of its points for speed and paper handling, much like the Brother HL-3170CDW. However, it holds it’s own for output quality as well. It’s not a match on that score for, say, the...
Bottom line The OKI C331dn color laser printer offers fast speed, ample paper handling, and reasonably good text and graphics output quality...
60%
Digitaltrends.com
Updated:
2013-10-23 04:11:55
One word that's often used to describe a printer is “workhorse,” and the Oki C331dn ($349) is one such example. Like the Dell C1765nr, the C331dn is an LED color printer, which uses a fixed width printhead containing LEDs to “write” the image on a photoco...
Good Very good quality output, Fast, Automatic duplexing, Large capacity paper tray with an option second tray available...
Bad No WiFi, Costperpage is high, Bulky and heavy...
Bottom line The Oki C331dn is a workhorse of a printer. The printer itself is relatively inexpensive, but the cost of supplies is on the high side at about 20 cents a page. But the output quality is really good, and the printer is fast. The C331dn also offers auto...
80%