location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola F3 68 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3ROO
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola F3 68 g :
The long product name of Motorola F3 68 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Meeting the universal desire to stay connected, F3 with Large Clearvision display
More>>>
Motorola F3 68 g:
The official description of Motorola F3 68 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple, functional and fashionable – MOTOFONE has the features you need and can count on plus the look you aspire for, at a price that fits your pocket.Billions of people around the world have yet to make a phone call – and billions more have only just begun to explore wireless technology. Technology can be intimidating however MOTOFONE is convenience in voice communication.("Instance access to your account balance is a Network & SIM dependent feature")

Short summary description Motorola F3 68 g:
This short summary of the Motorola F3 68 g data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola F3, Bar

Long summary description Motorola F3 68 g:
This is an auto-generated long summary of Motorola F3 68 g based on the first three specs of the first five spec groups.

Motorola F3. Form factor: Bar. Standby time (2G): 300 h. Weight: 68 g

Memory
Flash card support *
No
Camera
Rear camera *
No
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
No
Audio
Ringer type
Polyphonic
FM radio *
No
Power
Talk time (2G) *
4,5 h
Power
Standby time (2G) *
300 h
Weight & dimensions
Weight *
68 g
Width
47 mm
Depth
9,1 mm
Height
114 mm
Phone features
Personal info management (PIM) *
Alarm clock
Speakerphone
Yes
Form factor *
Bar
Other features
Operating frequency
850/900/1800/1900 MHz
Headset connectivity
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 15:58:53
Uk has collected 25 expert reviews for Motorola F3 68 g and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-20 15:58:50
Motorola's MotoFone F3 is the cheapest phone in the group, and definitely the most unusual. It's a stripped-down mobile, with no extras such as a web browser or MP3 player. It's designed just for making calls and sending texts. Instead of a backlit LCD s...
40%
iMobile.com.au
Updated:
2013-11-20 15:58:51
It is difficult to comprehend the speed and scale at which portable technology has evolved in the last ten years or so. You remember the days when Nokia released the 5110, an incredibly popular model in its time, which arguably revolutionised communica...
53%
theregister.co.uk
Updated:
2013-11-20 15:58:51
Spiritual successor to Motorola's budget C113 handset, the new 'Motofone' F3 has clearly been designed with developing markets and the more technophobic among us in mind. All you get is a very basic phone that does nothing other than make and take call...
Bottom line The limited graphic ability of the display and lack of any on-board memory will mitigate against many people making the F3 their handset of choice, but at the price it's a perfect back up handset for use when overseas or in any situation that may resu...
85%
Zdnet.com.au
Updated:
2013-11-20 15:58:52
For its target market -- budget users and those who dont want bells and whistles -- the MOTOFONE is an excellent phone option. Those who require more pizzazz will quickly grow irked at its shortcomings, however.
0%
goodgearguide.com.au
Updated:
2013-11-20 15:58:52
The MOTOFONE is a breakthrough product in the mobile phone market, and is an excellent option for anyone looking for a handset to simply do the basics. At this price, its a clear winner.
Good Value for money, voice prompt assistance, very easy to use, hands-free speakerphone, new display technology...
Bad Only two lines of display, no predictive text input The Final Word The MOTOFONE is a breakthrough product in the mobile phone market, and is an excellent option for anyone looking for a handset to simply do the basics. At this price, its a clear winne...
Bottom line The MOTOFONE is a breakthrough product in the mobile phone market, and is an excellent option for anyone looking for a handset to simply do the basics. At this price, its a clear winner. Notes # This product is no longer available directly from the ma...
80%
stuff.tv
Updated:
2014-04-10 04:50:08
What are you looking for in a mobile? If your answer is ‘something that makes calls, send texts and has a battery life to rival the sun’, then the F3 should, theoretically, be the phone for you. It’s exceptionally slim with a waist of ju...
Good Screen is easy to read. Slim profile. Amazing battery life.
Bad Awkward operating system. Lettering so big texts are hard to read.
Bottom line The F3 is very cheap, looks good and has a monstrous battery life – but the brow-furrowing, overcomplicated menus let it down...
60%