location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP2500 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP2500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1856B009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999415406
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP2500 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of Canon PIXMA iP2500 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iP2500
More>>>
Canon PIXMA iP2500 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of Canon PIXMA iP2500 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This elegant and eye-catching printer delivers fast photo lab quality prints as well as sharp, clear text. It comes complete with a Creative CD and a pack of photo paper to kickstart your creativity.

Features
- Prints a photo lab quality 10x15cm borderless photo in approx. 55 sec.
- Photo lab quality: max. 4800x1200dpi*
- Creative Edition: Creative CD + Photo Paper
- Fast document printing with sharp text
- ChromaLife100 system for long-lasting, beautiful photos**

Elegant, high quality, photo and document home printer for unlimited creativity
Fast borderless photo printing
Print a photo lab quality 10x15cm borderless photo in approximately 55 seconds in Standard mode*. Enjoy rapid borderless photo printing on a range of sizes right up to A4, with Easy-PhotoPrint.

Photo lab print quality
This attractively priced printer produces a high 4800*x1200dpi print resolution using Canon’s FINE Cartridge and 2pl ink droplets. The end result is detailed and vibrant colour output for all your photo prints.

Creative Edition for instant inspiration
We’ve put more into your PIXMA printer so you can get far more out of it. It comes complete with a Creative CD and a pack of Canon Matte Photo Paper to kickstart your creativity. Your family and friends will be amazed at the artistic and original results that you can produce easily and almost instantly.

Fast document printing with sharp text
Print sharp and clear text documents at up 22 pages per minute in black and white, thanks to the additional black cartridge. Or print in brilliant colour at up to 17 pages per minute. It's the ideal solution for homework, business reports and all your correspondence.

Long-lasting prints
Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years** to preserve your memories. By using the FINE Cartridge, genuine Canon inks and genuine Canon photo papers, the system provides you with long-lasting, beautiful photos.

Easy-to-use software
Get the most out of your printer in the simplest way possible with easy-to-use software. Print beautiful digital photos in just a few clicks with Easy-PhotoPrint. Create and print albums, calendars, print on stickers and also easily print basic layouts using Easy-LayoutPrint. Get perfect web printouts without the loss of page edges with Easy-WebPrint.

Elegant, eye-catching design
With its hi-tech look, the elegant and eye-catching PIXMA iP2500 looks great in any surroundings. Place it in your living room, study or bedroom and the deep gleaming black body with a mirror finish and silver outlines complements your existing equipment perfectly.

The PIXMA iP2500 is Windows and Mac compatible with convenient USB connectivity.

Short summary description Canon PIXMA iP2500 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA iP2500 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP2500, Colour, 4800 x 1200 DPI, A4, 7,8 ppm, Duplex printing

Long summary description Canon PIXMA iP2500 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP2500 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP2500. Colour. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7,8 ppm. Duplex printing

Features
Duplex printing *
Yes
Colour *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7,8 ppm
Print speed (colour, normal quality, A4/US Letter)
7,8 ppm
Paper handling
Maximum print size
216 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Photo paper, Plain paper
Non-ISO print media sizes
Legal
A6 Card
No
Performance
Sound power level (standby)
43 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
7 W
Power
Power consumption (standby)
0,7 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows Vista/Windows XP SP1, SP2/Windows 2000 Professional SP2, SP3, SP4 Mac OS X v.10.2.8 - v.10.4
Minimum processor
300 MHz
Minimum RAM
128 MB
Minimum system requirements
IE 6.0/Pentium II 300 MHz/128MB RAM/400 MB HDD/CD-ROM/SVGA 800x600 Mac OS X v.10.4/Safari/Intel, PowerPC G3/256MB RAM/200 MB HDD/CD-ROM/SVGA 800x600 Mac OS X v.10.2.8 - v.10.3/Safari/ PowerPC G3/128MB RAM/200 MB HDD/CD-ROM/SVGA 800x600
Weight & dimensions
Width
442 mm
Depth
237 mm
Height
152 mm
Weight
3,3 kg
Other features
Dimensions (WxDxH)
442 x 237 x 152 mm
Print technology
Inkjet
Interface
USB 2.0
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:02:27
Uk has collected 10 expert reviews for Canon PIXMA iP2500 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-25 22:02:27
The Pixma iP2500 is finished in an attractive, square, black casing, with rounded silver corners that stop it looking too boxy. It’s simple to use – the top folds open to form the paper tray and will take up to 100 sheets, which can be up to A...
Good Reasonable price, good quality prints, comes with a pack of 30 sheets of Canon A4 photo paper...
Bad Lack of print output tray, magenta bias on colour photos Min specs: Min specs: Mac OS X 10.2.8, PowerPC G3, 256MB RAM...
60%
expertreviews.co.uk
Updated:
2011-09-25 22:02:27
Regular Shopper readers might be forgiven for thinking were running a spot-the-difference competition between this printer and the iP1800 reviewed in Whats New, Shopper July 2007. Apart from two silver-grey inserts, Canons PIXMA iP2500 looks iden...
60%
pcadvisor.co.uk
Updated:
2011-09-25 22:02:27
Colour laser printers may be falling as dramatically in price as they are rising in colour quality, but nobody should be counting out the humble inkjet just yet. At least, not while the technology is available for so little. These inkjets clearly tar...
Bottom line Neither of these printers is a showstopper, and if your budget will stretch to £60 or £70 you should look for something a little faster. However, if you have time to spare, you can coax surprisingly high-quality prints from them. As a cheap mode...
70%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)