location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!WLAN USB Stick N 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!WLAN USB Stick N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002420 show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 314803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
AVM 20002420 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AVM FRITZ!WLAN USB Stick N 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB WLAN
  • - 300 Mbit/s
  • - Wi-Fi Dual-band (2.4 GHz / 5 GHz)
  • - Component for: PC/Laptop
Warranty: 5 years
Long product name AVM FRITZ!WLAN USB Stick N 300 Mbit/s :
The long product name of AVM FRITZ!WLAN USB Stick N 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11n , 300 Mbit/s, 2.4-5 GHz, WPA2, WPS, LED
More>>>
AVM FRITZ!WLAN USB Stick N 300 Mbit/s:
The official description of AVM FRITZ!WLAN USB Stick N 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FRITZ!WLAN USB Stick connects your computer easily and safely with your FRITZ!Box WLAN and other compatible WLAN access points: This grants the computer wireless access to the Internet.

The FRITZ!WLAN USB Stick can also connect your computer directly with other computers (ad-hoc network). Then the computers can exchange data with each other without a wire-less access point.

Thanks to Stick & Surf technology, you can connect to a FRITZ!Box quickly and conveniently without making any set-tings on your computer.

Short summary description AVM FRITZ!WLAN USB Stick N 300 Mbit/s:
This short summary of the AVM FRITZ!WLAN USB Stick N 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!WLAN USB Stick N, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s, Red, White

Long summary description AVM FRITZ!WLAN USB Stick N 300 Mbit/s:
This is an auto-generated long summary of AVM FRITZ!WLAN USB Stick N 300 Mbit/s based on the first three specs of the first five spec groups.

AVM FRITZ!WLAN USB Stick N. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered. Product colour: Red, White

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
Network
Maximum data transfer rate *
300 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
12, 54, 150, 300 Mbit/s
Security algorithms
64-bit WEP, 128-bit WEP, WPA2
Design
Component for *
PC/Laptop
Product colour
Red, White
Internal *
No
Antenna
Yes
LED indicators
Activity, WLAN
Certification
CE
Power
Output voltage
5 V
USB powered
Yes
System requirements
Minimum RAM
64 MB
Minimum storage drive space
5 MB
Internet connection required
Yes
Windows operating systems supported
Windows 7, Windows 8, Windows Vista, Windows XP
Minimum processor
500 MHz
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
10 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
57 mm
Depth
22 mm
Height
11 mm
Weight
10 g
Other features
Connection to PC
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:03:41
Uk has collected 5 expert reviews for AVM FRITZ!WLAN USB Stick N 300 Mbit/s and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
uk.hardware.info
Updated:
2017-09-30 01:11:57
Routers are becoming faster and faster, however many laptops only feature poor WiFi. If you don't want to pull a cable up to your work space, a separate adapter is the perfect solution for you. Hardware.Info tested no less than 23 USB or plug-in card mode...
Bottom line There is definitely no lack of choice if you're shopping for an external WiFi adapter, however the performance between the models differs about as much as their price. We do want to note that the most expensive USB adapter and the most expensive PCI-Expre...
0%
Brand Image Product code Product Stock Price from
AVM FRITZ!WLAN USB Stick N 2.4 150 Mbit/s AVM FRITZ!WLAN USB Stick N 2.4 150 Mbit/s
(show image)
20002450 FRITZ!WLAN USB Stick N 2.4 0.00
(excl. VAT)
0 (incl. VAT)