location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DVD-E360 DVD player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-E360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVD-E360/XU show
Show alternative article codes used in the online market place
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:04:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung DVD-E360 DVD player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player Black
  • - Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
  • - Video formats supported: DIVX, MPEG2, MPEG4
  • - Audio formats supported: LPCM, MP3, WMA
  • - Dolby Digital
  • - Progressive scan output
Long product name Samsung DVD-E360 DVD player Black :
The long product name of Samsung DVD-E360 DVD player Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD-E360 - Tray, LED, PAL, DivX, JPEG, Dolby Digital, USB, CD Ripping, 10W, 1.1kg
More>>>
Samsung DVD-E360 DVD player Black:
The official description of Samsung DVD-E360 DVD player Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the Samsung E360 DVD Player, you can enjoy movies, music and other content on USB storage. You can also rip your favourite CDs to MP3 without additional hardware or software. Full 1080p Progressive Scan Out playback makes sure you enjoy smooth and clear viewing, and a built-in dust remover helps to deliver perfect playback even when your discs aren’t spotless.


Watch movies from your USB


With ConnectShare Movie, simply plug your USB memory drive or HDD into your Blu-ray player and enjoy the content you love. ConnectShare Movie feature reduces the number of devices needed to view, listen and play your favourite content. Play music directly through the speakers of your Blu-ray player and transfer movies and photos to the big screen. Now, experience a wide variety of content from the comfort of your living room.


See things clearly with Progressive Scan Out


Everything’s twice as real with Progressive Scan Out. It takes a conventional HDTV, with its outdated interlacing method of delivering data, two passes to display what Full HD 1080p’s Progressive Scan Out delivers in one. That means you get a smoother, cleaner, better picture that’s full of vivid detail – perfect for viewing fast-paced sports and action flicks you love so much.


Dust Proof


DVD Playback is smooth and uninterrupted thanks to Samsung’s dust-proof feature. It actually removes dust particles off of the lens of the DVD player while the disc is rotating. With the player’s dust remover in action, you’re ensured enhanced performance and a dramatically clearer picture.


CD Ripping


Take your favourite tracks with you on your MP3 player. In minutes, you can convert your CDs to MP3s with the CD ripping feature. Extract audio tracks from your CDs simply by inserting your CD and pressing the ripping button.

Short summary description Samsung DVD-E360 DVD player Black:
This short summary of the Samsung DVD-E360 DVD player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DVD-E360, PAL, Dolby Digital, DIVX, MPEG2, MPEG4, LPCM, MP3, WMA, JPG, CD audio, CD video

Long summary description Samsung DVD-E360 DVD player Black:
This is an auto-generated long summary of Samsung DVD-E360 DVD player Black based on the first three specs of the first five spec groups.

Samsung DVD-E360. Analog signal format system: PAL. Audio decoders: Dolby Digital. Video formats supported: DIVX, MPEG2, MPEG4, Audio formats supported: LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Optical disc diameter: 120 mm. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10 W

Video
Analog signal format system
PAL
Video upscaling *
No
Progressive scan output *
Yes
Audio
Audio decoders *
Dolby Digital
File formats
Video formats supported *
DIVX, MPEG2, MPEG4
Audio formats supported
LPCM, MP3, WMA
Image formats supported
JPG
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video out
1
Digital audio coaxial out *
1
SCART ports quantity
1
Storage
Playback disc formats *
CD audio, CD video
Playback disc types *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Recording disc types
Not supported
Optical disc diameter
120 mm
Card reader integrated
No
Number of optical discs
1 discs
Technical details
Device type *
DVD player
3D *
No
Product colour
Black
Karaoke
No
DVD region code *
2
Disc loading type
Tray
Sustainability certificates
ENERGY STAR
Network
Ethernet LAN *
No
Wi-Fi *
No
Power
AC input voltage
110-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
10 W
Power consumption (standby)
0,5 W
Weight & dimensions
Width
300 mm
Depth
208 mm
Height
42 mm
Weight
1,1 kg
Hard drive
Built-in HDD *
No
TV tuner
TV tuner integrated *
No
Display
Display
LED
Packaging data
Package width
340 mm
Package depth
303 mm
Package height
93 mm
Package weight
1,3 kg
Security
Child lock
Yes
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
RCA
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:04:09
Uk has collected 1 expert review for Samsung DVD-E360 DVD player Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcadvisor.co.uk
Updated:
2017-07-26 03:37:58
We reveal the best Blu-ray players you can buy in the UK in 2016/2017. Blu-ray player buying advice. Most popular Blu-ray players to buy today. Also see: Best Black Friday Deals In a world of online catch-up TV, Netflix, Amazon Prime and YouTube who nee...
0%
Country Distributor
United Kingdom 1 distributor(s)