location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Shure SE110 Headphones Wired White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shure Check ‘Shure’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23519
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shure: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Shure SE110 Headphones Wired White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Headphones
  • - Wired
  • - Intraaural 22 - 17500 Hz 27 Ω 113 dB
Warranty: 2-Year Limited Warranty
Long product name Shure SE110 Headphones Wired White :
The long product name of Shure SE110 Headphones Wired White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SE110 Sound Isolating Earphones, white
More>>>
Short summary description Shure SE110 Headphones Wired White:
This short summary of the Shure SE110 Headphones Wired White data-sheet is auto-generated and uses the product title and the first six key specs.

Shure SE110, Wired, 22 - 17500 Hz, Headphones, White

Long summary description Shure SE110 Headphones Wired White:
This is an auto-generated long summary of Shure SE110 Headphones Wired White based on the first three specs of the first five spec groups.

Shure SE110. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 22 - 17500 Hz. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 07:17:44
Uk has collected 29 expert reviews for Shure SE110 Headphones Wired White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
stuff.tv
Updated:
2017-05-01 07:17:44
It’s fair to say that Shure knows what it’s doing when it comes to making earphones. Not only has the company been doing it for some time, it has invariably been at the top of the class, too.At £80, the SE110s are the company’s entry-lev...
Good Snug, comfortable fit. Wide choice of buds. Superb sound...
Bad Nothing of note...
Bottom line Effective noise isolation coupled with a comfortable fit and brilliant sound quality...
100%
techradar.com
Updated:
2017-05-01 07:17:44
The unique Shure method of fitting the earphones into your ears by twisting the buds down and in, coupled with the spongy earcups, creates a seal that cuts out most ambient noise. The Shure SE110 earphones come with a bag of replacement earcups, which...
Good Well priced, Effective sound isolation, Decent clarity and definition...
Bad Sound lacks excitement, Cable needs some weight trimmed, Need extension cable in most settings...
70%
macworld.co.uk
Updated:
2017-05-01 07:17:44
These in-ear sound isolating headphones aren’t intended to match the acoustic fabulousness of their £350 award-winning siblings. For a start, they’re equipped with just one, not three, tiny speakers in each earpiece. They don’t ship with...
Good Excellent noise-cancelling, good top end and mid-range sound...
Bad Bass a little limited, better specified set only slightly more expensive if you shop around...
Bottom line If you’re hunting for good- quality headphones in this price range, then you should add these to your shortlist. Although it is worth noting that the better-sounding SE210’s (the next in the range) are competitively priced in comparison to thi...
60%
pcadvisor.co.uk
Updated:
2017-05-01 07:17:44
With the Shure SE110 in-ear headphones, Shure has borrowed technology from its years of creating products for working musicians. This means you can expect a high standard of music playback and accuracy. Shures solutions are always worth looking at...
Bottom line If youre hunting for good-quality headphones in this price range, then you should add these to your shortlist. Although it is worth noting that the better-sounding SE210 (the next in the range) are competitively priced in comparison to this set if yo...
60%
gadgetspeak.com
Updated:
2017-05-01 07:17:44
Click image to enlarge An industry that started as a portable cassette player has developed into the myriad of devices of varying capabilities and varying capacities - ranging from a simple flash based player through to to video playback.
76%
expertreviews.co.uk
Updated:
2017-05-01 07:17:44
Shure is best known for its professional audio equipment, including headphones used by musicians to monitor their performance on stage. The SE110 ear-canal headphones are the latest addition to its consumer range. These sound-isolating headphones co...
100%
whathifi.com
Updated:
2017-05-01 07:17:44
The key to effective noise isolation is a truly snug fit, the earbud sitting comfortably in the ear canal and literally screening out the noise of the outside world. Shure's SE110 in-ear 'phones come with eight different sizes of in-ear attachment ho...
Good Snug fit, impressive comfort levels, excellent sound quality...
Bad Nothing of note...
100%
Brand Image Product code Product Stock Price from
Shure

Shure SE110 Headphones Wired Music Black
(show image)
23520 SE110 0.00
(excl. VAT)
0 (incl. VAT)