location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony Remote 655 remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony Remote 655
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966184-0914
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:10:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 732 day repair/exchange warranty for factory assembly defects only
Long product name Logitech Harmony Remote 655 remote control :
The long product name of Logitech Harmony Remote 655 remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech® Harmony® Remote 655
More>>>
Logitech Harmony Remote 655 remote control:
The official description of Logitech Harmony Remote 655 remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Family Remote
Easy for the Whole Family

Easy to use, easy to set-up
Smart State Technology means no complex macro programming required. A Web Wizard uses plain English to guide you step-by-step.
Activity buttons


Easily start your favorite Activities with just one press of a button!
Full control of any component


Controls up to 15 devices. Ideal for satellite and digital cable.
Teletext ready
Help button




One touch leads you through simple troubleshooting.
Interactive display


Easy to read interactive display keeps you in control and informed of what's going on.
Backlight glow


Backlighting makes the buttons and interactive display glow brightly for easy use in the dark.
Learning port


Just point your original remote at the Learning Port to capture and use any infrared command with the Harmony Remote.

If you want your entire family to be able to use the entertainment system to its fullest, the simple layout and one-touch activity buttons make this remote the ideal choice.

Short summary description Logitech Harmony Remote 655 remote control:
This short summary of the Logitech Harmony Remote 655 remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony Remote 655, Blue, 12 m, AAA, 164,43 g

Long summary description Logitech Harmony Remote 655 remote control:
This is an auto-generated long summary of Logitech Harmony Remote 655 remote control based on the first three specs of the first five spec groups.

Logitech Harmony Remote 655. Maximum range: 12 m

Display
Backlight colour
Blue
Performance
Maximum range *
12 m
Battery
Battery type
AAA
Weight & dimensions
Weight
164,43 g
System requirements
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:29:28
Uk has collected 3 expert reviews for Logitech Harmony Remote 655 remote control and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-03 23:29:28
A great controller for the home cinema fan, but none without its foibles...
70%
Brand Image Product code Product Stock Price from
Logitech Harmony 675 remote control Logitech Harmony 675 remote control
(show image)
966177-0914 Harmony 675 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony Remote 688 remote control Logitech Harmony Remote 688 remote control
(show image)
966185-0914 Harmony Remote 688 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)