location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS1512+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS1512+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS1512+/5TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology DiskStation DS1512+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Total installed storage capacity: 5 TB Number of storage drives supported: 5
  • - 2,13 GHz
  • - 1 DDR3
  • - DHCP server Wake-on-LAN ready
Warranty: 3 Years
Long product name Synology DiskStation DS1512+ Black :
The long product name of Synology DiskStation DS1512+ Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DS1512+ 5TB, Dual Core 2.13GHz, DDR3 1GB, 3.5" / 2.5" SATA(II) x 5, USB 3.0 Port X 2, USB 2.0 Port x 4, eSATA Port x 2, LAN Gigabit x 2, 4.25Kg
More>>>
Short summary description Synology DiskStation DS1512+ Black:
This short summary of the Synology DiskStation DS1512+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS1512+, 5 TB, Black

Long summary description Synology DiskStation DS1512+ Black:
This is an auto-generated long summary of Synology DiskStation DS1512+ Black based on the first three specs of the first five spec groups.

Synology DiskStation DS1512+. Total installed storage capacity: 5 TB, Storage drive capacity: 1 TB, Storage drive interface: Serial ATA II. Processor frequency: 2,13 GHz. Internal memory: 1 GB, Internal memory type: DDR3, Maximum RAM supported: 3 GB. Supported network protocols: CIFS, AFP, NFS, FTP, WebDAV, Telnet SSH, VPN (PPTP, OpenVPN), Maximum data transfer rate: 1000 Mbit/s. Product colour: Black, Number of fans: 2 fan(s)

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:45:08
Uk has collected 19 expert reviews for Synology DiskStation DS1512+ Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
v3.co.uk
Updated:
2013-02-14 12:45:08
Synology's DiskStation DS1512+ is a network-attached storage (NAS) appliance designed to provide shared storage for a small business or workgroup, but can do much more if users require extra capabilities, such as built-in mail server and web server fun...
Good Scalable storage, supports server applications, dual network ports, flexible configuration...
Bad Number of configuration options may confuse, higher cost than earlier Synology range...
Bottom line Synology's DS1512+ combines network storage with the ability to serve numerous functions for a small business including email server and web server. This model boosts performance over Synology's earlier models, while the disks are easier to upgrade wit...
80%
kitguru.net
Updated:
2013-05-05 01:56:53
Over the years we have reviewed many NAS systems and today we are looking at the high performance, scalable Synology DiskStation DS1512+ which is designed to accommodate the needs of a small or medium sized business. The DS1512+ is a dual LAN device...
Good fantastic build quality, hardware is upgraded from DS1511, lightning speeds, Diskmanager software is the market leader, quiet, efficient power consumption, Scalable with optional DX510 bay(s) for a total of 15 HDD’s (60TB)...
90%
uk.hardware.info
Updated:
2013-05-15 18:26:39
If you're looking for a NAS with room for plenty of disks that's also fast and user-friendly, then the new Synology DS-1512+ and DS-1812+ are two models that should be on your wish list. They come equipped with the very comprehensive DSM 4.0 firmware, w...
Bottom line The Synology DS-1512+ and DS-1812+ have excellent performance. They are also user-friendly and come with lots of features thanks to the comprehensive DSM firmware. Drawbacks include the lack of a frontal USB connector and the plastic material of the dis...
0%
cnwintech.com
Updated:
2016-12-30 00:23:49
With five drive bays are available, you can get a total capacity of up to 15-20 TB. It can still be added again. If you are struggling with a variety of storage solutions for SMEs, Synology name certainly familiar to your ears.Yes, Synology is indeed one...
Good 5 harddisk capacity, fast transfer speed, rich feature, DSM interface is attractive and easy, can be expanded up to 15 harddisk, support USB 3.0, support eSATA...
Bad The sales package without harddisk, a high price...
79%
Brand Image Product code Product Stock Price from
Synology

Synology DiskStation DS1512+ Black
(show image)
DS1512+/20TB DS1512+ 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DiskStation DS1512+ Black
(show image)
DS1512+/15TB DS1512+ 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DiskStation DS1512+ Black
(show image)
DS1512+/10TB DS1512+ 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DiskStation DS1512+ NAS/storage server Black
(show image)
DS1512+ DS1512+ 0.00
(excl. VAT)
0 (incl. VAT)