location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Comet EXtreme 4.5 kVA Rack Power Module + Comet EXB Battery Module uninterruptible power supply (UPS) 4,5 kVA 3000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comet EXtreme 4.5 kVA Rack Power Module + Comet EXB Battery Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67873-67990
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Warranty: 1-year warranty, including batteries.
Standard exchange of the product, including the battery module, if it proves to be defective.
Long product name Eaton Comet EXtreme 4.5 kVA Rack Power Module + Comet EXB Battery Module uninterruptible power supply (UPS) 4,5 kVA 3000 W :
The long product name of Eaton Comet EXtreme 4.5 kVA Rack Power Module + Comet EXB Battery Module uninterruptible power supply (UPS) 4,5 kVA 3000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.5kVA Rack Power Module + 1 Comet EXB 4.5kVA Battery Module , 3kW output power
More>>>
Short summary description Eaton Comet EXtreme 4.5 kVA Rack Power Module + Comet EXB Battery Module uninterruptible power supply (UPS) 4,5 kVA 3000 W:
This short summary of the Eaton Comet EXtreme 4.5 kVA Rack Power Module + Comet EXB Battery Module uninterruptible power supply (UPS) 4,5 kVA 3000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Comet EXtreme 4.5 kVA Rack Power Module + Comet EXB Battery Module, 4,5 kVA, 3000 W, Sealed Lead Acid (VRLA), 13 min, 32 min, EN 50091-3; EN 50091-1; IEC 60 950. EMC: EN 50091-2; EN 55022/B,EN 55011/B, IEC 61000-4, IEC...

Long summary description Eaton Comet EXtreme 4.5 kVA Rack Power Module + Comet EXB Battery Module uninterruptible power supply (UPS) 4,5 kVA 3000 W:
This is an auto-generated long summary of Eaton Comet EXtreme 4.5 kVA Rack Power Module + Comet EXB Battery Module uninterruptible power supply (UPS) 4,5 kVA 3000 W based on the first three specs of the first five spec groups.

Eaton Comet EXtreme 4.5 kVA Rack Power Module + Comet EXB Battery Module. Output power capacity: 4,5 kVA, Output power: 3000 W. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 13 min, Typical backup time at half load: 32 min. Certification: EN 50091-3; EN 50091-1; IEC 60 950. EMC: EN 50091-2; EN 55022/B,EN 55011/B, IEC 61000-4, IEC.... Weight: 69 kg. Bundled software: Solution-Pac software suite