location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson R1900 inkjet printer Colour 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo R1900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C698303
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson R1900 inkjet printer Colour 5760 x 1440 DPI :
The long product name of Epson R1900 inkjet printer Colour 5760 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Photo R1900, A3+, USB2.0, 1440 x 720 DPI
More>>>
Epson R1900 inkjet printer Colour 5760 x 1440 DPI:
The official description of Epson R1900 inkjet printer Colour 5760 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print durable photos and album pages on various media up to A3+
Create amazing albums, full-size scrapbook pages and professional glossy photos up to A3+ at high speed, and on a wide range of media. Images are vibrant and long lasting with the new Epson UltraChrome™ Hi-Gloss2 ink. Print and share superb photos with the Epson Stylus Photo R1900 and achieve quality, colour and flexibility to create your hobbies and crafts. Make use of the creative potential of the wide range of media and formats up to A3+. Achieve more life-like colours and skin tones with the new 8-colour Epson UltraChrome Hi-Gloss2 ink. Whether you print borderless photos or design entire album pages, your precious creations will last a lifetime. You can even print onto CDs and straight from your digital camera.

Superb quality photos – achieve a stunning finish with Epson UltraChrome Hi-Gloss2 ink

Ideal for albums and scrapbooks – add creativity to your hobbies and crafts with this versatile, high-speed photo printer

Enhanced skin tones – the 8-colour ink set includes orange ink for even more life-like colours on portraits

Versatile media and finishes – print on glossy, matte and fine art media up to A3+, and even roll paper

Professional print quality – includes Epson LUT technology for optimised gradation, graininess and constancy in colour

No PC required – print photos directly from your PictBridge-enabled digital camera or photo viewer

Personalised archives – share and store photos, albums and other digital files on directly printable CD/DVDs

Features:
-Achieve a high-gloss finish with Epson UltraChrome Hi-Gloss2 ink.
-Supports fine art media and roll paper.
-Enhanced connectivity with Dual USB port and PictBridge.
-Print efficiently with 8 individual ink cartridges.

Supplies:
-T0870: Gloss Optimizer.
-T0871: Photo Black.
-T0872: Cyan.
-T0873: Magenta.
-T0874: Yellow.
-T0877: Red.
-T0878: Matte Black.
-T0879: Orange.

Short summary description Epson R1900 inkjet printer Colour 5760 x 1440 DPI:
This short summary of the Epson R1900 inkjet printer Colour 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson R1900, Colour, 5760 x 1440 DPI, 8, 1,04 ppm

Long summary description Epson R1900 inkjet printer Colour 5760 x 1440 DPI:
This is an auto-generated long summary of Epson R1900 inkjet printer Colour 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson R1900. Colour, Number of print cartridges: 8. Maximum resolution: 5760 x 1440 DPI, Print speed (black, normal quality, A4/US Letter): 1,04 ppm

Features
Printing colours *
Cyan, Magenta, Matte black, Orange, Photo black, Red, Yellow
Print head nozzles
1440/180
Colour *
Yes
Number of print cartridges *
8
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
1,04 ppm
Print speed (colour, normal quality, A4/US Letter)
1,04 ppm
Input & output capacity
Total input capacity *
120 sheets
Total output capacity *
30 sheets
Maximum output capacity
120 sheets
Paper handling
Standard media sizes
-A3+/SuperA3/B; -A3; -12x12" -B4; -A4; -A5; -A6; -11x14" -20x25 cm (8x10"); -11x17" -13x18 cm (5x7"); -10x15 cm (4x6"); -16:9 wide size; -9x13 cm (3.5x5").
Maximum print size
310 x 437 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper
Maximum media width
A3+
Ports & interfaces
USB 2.0 ports quantity
1
PictBridge
Yes
Performance
Acoustic pressure emissions
5 dB
Buffer size
256 KB
Sound power level (printing)
5 dB
Design
Market positioning *
Home & office
Country of origin
China
Power
Power consumption (printing) *
20 W
System requirements
Mac compatibility
Yes
Compatible operating systems
-Windows 2000/XP/XPx64/Vista -Mac OS 10.2 +
Weight & dimensions
Width
616 mm
Depth
322 mm
Height
214 mm
Weight
12 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
-Epson Creativity Suite; -Epson Easy Photo Print; -FileManager, Web to Page; -Camera RAW Plug-in for Epson Creativity Suite; -Epson Print CD.
Package width
460 mm
Package depth
685 mm
Package height
305 mm
Package weight
15,5 kg
Logistics data
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
3 pc(s)
Quantity per pallet (UK)
18 pc(s)
Pallet length (UK)
198 cm
Quantity per pallet
12 pc(s)
Other features
Special features
Marginless print
Dimensions (WxDxH)
616 x 322 x 214 mm
Print technology
Inkjet
Interface
USB 1.1 Type B
Type
Epson UltraChrome Hi-Gloss2
Ink drop
1,0 pl
Supported media weight(s)
64 - 255 g/m²
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:00:25
Uk has collected 39 expert reviews for Epson Stylus Photo R1900 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-14 07:00:21
The medium format pro and semi-pro photo print markets are surprisingly well catered for, with machines from Canon and HP. The leaders in the field are Epson, though, and the Stylus Photo R1900, a replacement for the very popular Stylus Photo R1...
90%
macworld.co.uk
Updated:
2011-08-14 07:00:22
The first thing worth saying about the R1900 is: wow – it’s fast. If speed is what you need, buy this printer. If absolute, professional quality is what you’re after, however, you might have to dig a little deeper into the old wallet. While the R1900...
Good Very fast prints, economical to run, solid blacks and detail, UltraChrome Gloss Optimizer...
Bad No Photoshop plug-in, lack of support for heavy stock...
60%
expertreviews.co.uk
Updated:
2011-08-14 07:00:23
A3+ printers are probably overkill for most people, but theyre ideal if you need to print poster-sized photos or full-bleed A3 proofs. The downside is that most A3+ printers are both huge and hugely expensive. Even so, an A3+ printer can be a cost-...
60%
practicalphotography.com
Updated:
2011-08-14 07:00:23
Epson’s latest A3 printer promises pro quality results from home that are guaranteed to last...
Bottom line You won’t be disappointed with the performance or results from the R1900. A pleasure to use and well deserving our five stars.SpecificationCartridges: 8 - Photo Black, Matte Black, Yellow, Magenta, Cyan, Red, Orange, Gloss OptimiserPrice per cartridge:...
100%
expertreviews.co.uk
Updated:
2011-08-14 07:00:25
Epsons Stylus Photo R1900 uses seven pigment-based high gloss inks, along with a clear gloss optimiser cartridge. These extra inks add red, orange and matt black to the standard CMYK palette. Weve had difficulty with the default colour profiles o...
100%
pcadvisor.co.uk
Updated:
2011-08-14 07:00:25
The Stylus Photo R1900 is a £369 inc VAT B-size (13in by 19in) desktop printer with pigment-based inks, advanced paper-handling capabilities and productivity features aimed at serious amateurs and professional photographers. Unlike the pricier Stylu...
Bottom line For the serious photographer, Epson is tossing around words such as "sellable" and "gallery-quality" when referring to the R1900 output, terms that have long been reserved for the companys Stylus Pro printers. While we might look a bit askance at tho...
70%
photo-i.co.uk
Updated:
2011-08-14 07:00:25
At long last after delays, we now have a full production Epson Stylus Photo R1900 printer on our test bench ready for our in-depth "interactive review". For those readers who are new to photo-i, this is the way the interactive reviews work. I te...
Good Print life, Gloss optimiser, Compact design, Build quality, Price £369...
Bad Ink cartridge size, No straight paper path, Monochrome printing...
Bottom line Well I hope I havent been too negative about the R1900. Despite the small micro banding I have on this review unit the printer should still be one of the front runners if your thinking about a new printer. This banding was not present on a subsequent...
0%
goodgearguide.com.au
Updated:
2011-11-04 14:31:29
Epson's Stylus Photo R1900 inkjet photo printer provides useful features for both amateur and professional photographers. It can print on directly onto CD/DVDs and can handle both A3+ media and roll-feed paper, making it a great all-purpose printer for the home studio. However, some banding issues mean that this is better for printing concepts and prototyping rather than the final product.Being an A3+ capable photo printer, it's no surprise that the Stylus Photo R1900 is bigger than your ave...
Good Ethernet connection, great print quality for skin tones and black-and-white photographs, pigment inks can be used on glossy media...
Bad Poor paper handling for documents, some banding issues in gradients...
Bottom line The Epson Stylus Photo R1900's print quality is suitable for amateur photographers, and professionals will likely find this model a good option as an all-purpose concept and archiving printer. However, issues with banding and paper handling mar what is ot...
75%
dpexpert.com.au
Updated:
2011-11-04 14:31:30
The R1900 is an A3+ (329 by 483mm) photo printer. It uses eight ink cartridges, including two blacks – photo and matte. The Ultra-Chrome Hi-Gloss2 formulation has resin coating of the droplets and a “gloss optimiser” to improve the surfa...
Good The print quality is stunning, easily the best pigment ink prints that we have seen. Detail is very good, virtually indistinguishable from a good dye ink printer. Glossy prints are rich with only the slightest hint of “bronzing” (the unpleasan...
Bad The ink cartridges have very small capacities and cost $22 each. You can’t cheat with these inks, once the ink level indicator orders a cartridge replacement it must be done. The penalty for squeezing an extra print from a depleted cartridge is band...
Bottom line The Epson R1900 is a great printer. However Epson have pinched the pennies by putting the instruction manual on disc from where it is installed to the hard drive during setup. And as with most printers the number of possible print setting permutations...
0%
photoreview.com.au
Updated:
2011-11-04 14:31:30
Released almost three years after the Stylus Photo R1800 (which it replaces), Epsons new Stylus Photo R1900 introduces a new UltraChrome Hi-Gloss2 ink set in which an orange ink replaces the blue ink. Epson claims this substitution results in better s...
85%
Country Distributor
United Kingdom 1 distributor(s)