location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1,86 GHz 1 GB DDR2-SDRAM 163 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX150
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX120 S1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:TX120-905ES
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:11:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1,86 GHz 1 GB DDR2-SDRAM 163 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 3040 1,86 GHz
  • - 1 GB 667 MHz DDR2-SDRAM
  • - DVD-RW
  • - Tower 163 W
Long product name Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1,86 GHz 1 GB DDR2-SDRAM 163 W :
The long product name of Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1,86 GHz 1 GB DDR2-SDRAM 163 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY TX120 S1 - Mono Socket Tower Server Intel Dual-Core Xeon 3040 / 1.86 GHz ( Dual-Core ), 1 GB DDR2 SDRAM, 10/100/1000 Mbit/s Ethernet
More>>>
Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1,86 GHz 1 GB DDR2-SDRAM 163 W:
The official description of Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1,86 GHz 1 GB DDR2-SDRAM 163 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mono socket Dual-Core Tower Server

The new first generation ultra-compact sized PRIMERGY tower server TX120 with a powerful Dual-Core Intel® Xeon® Processor (UP) incorporates leading edge, low power consumption and space-saving technologies.

Thus a significantly smaller footprint, reduced noise and energy savings are achieved. The PRIMERGY TX120 tower server is perfect for office workspaces, for distributed and SOHO applications including retail in-store, back office servers and small office application servers.

Two 2.5-inch SAS hot-plug hard disks and the built-in RAID 1 functionality offer high data security. The standard iRMC (Integrated Remote Management Controller) offers enhanced system management, based on IPMI 2.0 technology, and the advanced diagnostic functions with Diagnostic LED increases operational reliability. A DAT drive can also be installed for easy backup or optional two further hot-plug hard disks.

Short summary description Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1,86 GHz 1 GB DDR2-SDRAM 163 W:
This short summary of the Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1,86 GHz 1 GB DDR2-SDRAM 163 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX120 S1, 1,86 GHz, 3040, 1 GB, DDR2-SDRAM, 163 W, Tower

Long summary description Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1,86 GHz 1 GB DDR2-SDRAM 163 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX120 S1 server Tower Intel® Xeon® 3040 1,86 GHz 1 GB DDR2-SDRAM 163 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX120 S1. Processor family: Intel® Xeon®, Processor frequency: 1,86 GHz, Processor model: 3040. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD-RW. Power supply: 163 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
3040
Processor frequency *
1,86 GHz
Processor cores
2
Processor cache
2 MB
Number of processors installed
1
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Processor front side bus
1066 MHz
Processor socket
LGA 775 (Socket T)
Processor lithography
65 nm
Processor threads
2
Processor operating modes
64-bit
FSB Parity
No
Bus type
FSB
Processor codename
Conroe
Tcase
61,4 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Physical Address Extension (PAE)
32 bit
Embedded options available
No
Number of Processing Die Transistors
167 M
CPU multiplier (bus/core ratio)
7
Processing Die size
111 mm²
Processor series
Intel Xeon 3000 Series
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory clock speed
667 MHz
Maximum internal memory *
8 GB
Storage
HDD interface
Serial Attached SCSI (SAS)
HDD size
2.5"
Hot-swap
Yes
Optical drive type *
DVD-RW
Network
Network ready
Yes
Networking features
10/100/1000 Mbit/s Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
4
Expansion slots
1 x PCIe x8, 1 x PCI-x, 1 x PCI
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27203
Power
Power requirements
100 - 240 V
Power supply *
163 W
Power supply input frequency
50 - 60 Hz
Power consumption (typical)
250 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Electromagnetic compatibility
EN 55 022 class A, EN 55024, EN61000-3-2 / -3, ETSI EN300386, FCC class A
Safety
IEC 60950-1, EN 60950-1, UL 60950-1, CAN/CSA-C22.2 No. 60950-1
Weight & dimensions
Weight
10 kg
Other features
Acoustic pressure emissions
28 dB
Dimensions (WxDxH)
99 x 399 x 340 mm
Brand Image Product code Product Stock Price from
Fujitsu PRIMERGY TX120 S1 + Windows Small Business 2003 Premium Edition server Tower Intel® Xeon® 3040 1,86 GHz 1 GB DDR2-SDRAM 163 W Fujitsu PRIMERGY TX120 S1 + Windows Small Business 2003 Premium Edition server Tower Intel® Xeon® 3040 1,86 GHz 1 GB DDR2-SDRAM 163 W
(show image)
K-FU-IR1005 PRIMERGY TX120 S1 + Windows Small Business Server 2003 Premium Edition 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY TX120 S1 + Windows Small Business 2003 Standart Edition server Tower Intel® Xeon® 3040 1,86 GHz 1 GB DDR2-SDRAM 163 W Fujitsu PRIMERGY TX120 S1 + Windows Small Business 2003 Standart Edition server Tower Intel® Xeon® 3040 1,86 GHz 1 GB DDR2-SDRAM 163 W
(show image)
K-FU-IR987 PRIMERGY TX120 S1 + Windows Small Business Server 2003 Standart Edition 0.00
(excl. VAT)
0 (incl. VAT)