BakkerElkhuizen logo

BakkerElkhuizen Q-doc 415 Satin document holder Acrylic, Plastic, Steel Translucent

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164389
Info modified on:
07 Nov 2023, 12:24:36
Warranty:
Lifelong (after registration)
Long product name BakkerElkhuizen Q-doc 415 Satin document holder Acrylic, Plastic, Steel Translucent:

Q-doc 415 Satin, frosted acrylic

BakkerElkhuizen Q-doc 415 Satin document holder Acrylic, Plastic, Steel Translucent:

Compact, height adjustable document holder for more comfort.

The Q-doc 415 document holder guarantees an ergonomic way of working in an upright posture. From now on your documents and mobile devices are lying straight in front of you in the optimal viewing angle. To achieve the ideal height, you can adjust the Q-doc 415 in seven steps. This document holder has a compact storage surface of 390 mm x 275 mm and makes the Q-doc 415 also suitable for workplaces with less space, for example at the home-office. Improve your posture, optimise your viewing angle, and work ergonomically in one line with the Q-doc 415.

Short summary description BakkerElkhuizen Q-doc 415 Satin document holder Acrylic, Plastic, Steel Translucent:

BakkerElkhuizen Q-doc 415 Satin, Acrylic, Plastic, Steel, 10 kg, 120 - 240 mm, Translucent, 390 mm, 275 mm

Long summary description BakkerElkhuizen Q-doc 415 Satin document holder Acrylic, Plastic, Steel Translucent:

BakkerElkhuizen Q-doc 415 Satin. Material: Acrylic, Plastic, Steel, Maximum weight capacity: 10 kg, Height adjustment range: 120 - 240 mm. Width: 390 mm, Depth: 275 mm, Height: 110 mm

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.