location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S205 - M63DBUK 29,5 cm (11.6")

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lenovo IdeaPad S205 - M63DBUK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M63DBUK
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 03:35:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad S205 - M63DBUK 29,5 cm (11.6")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 29,5 cm (11.6") 1366 x 768 pixels
  • - 1066 MHz
  • - Ethernet LAN
Warranty: One year
Long product name Lenovo IdeaPad S205 - M63DBUK 29,5 cm (11.6") :
The long product name of Lenovo IdeaPad S205 - M63DBUK 29,5 cm (11.6"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo IdeaPad S205 - M63DBUK
More>>>
Short summary description Lenovo IdeaPad S205 - M63DBUK 29,5 cm (11.6"):
This short summary of the Lenovo IdeaPad S205 - M63DBUK 29,5 cm (11.6") data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S205 - M63DBUK, 29,5 cm (11.6"), 1366 x 768 pixels

Long summary description Lenovo IdeaPad S205 - M63DBUK 29,5 cm (11.6"):
This is an auto-generated long summary of Lenovo IdeaPad S205 - M63DBUK 29,5 cm (11.6") based on the first three specs of the first five spec groups.

Lenovo IdeaPad S205 - M63DBUK. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels

Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Processor
Processor cache
1 MB
Memory
Memory clock speed
1066 MHz
Storage
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Maximum resolution
1366 x 768 pixels
Network
Ethernet LAN
Yes
Weight & dimensions
Width
290 mm
Depth
193 mm
Height
26,3 mm
Other features
Infrared data port
No
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:33:48
Uk has collected 28 expert reviews for Lenovo IdeaPad S205 - M63DBUK 29.5 cm (11.6") and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-25 03:33:45
On first inspection, you could be forgiven for mistaking Lenovo’s tiny IdeaPad S205 for a netbook. It has the same small footprint and 11in screen that we’re used to seeing, but look a little deeper and it’s clear this is an evolution of the traditiona...
Bottom line The next evolution of the netbook - it might lack the visual flair of its rivals, but the IdeaPad S205 gets everything else right...
100%
techradar.com
Updated:
2014-05-25 03:33:45
The Lenovo IdeaPad S205 is a small and light laptop, but in order to keep this machine highly portable, some compromises have been made.At just 1.4kg and with a dinky 11.6-inch screen, the IdeaPad S205 looks more like a netbook than a laptop. It's desi...
Good Light and portable, Good battery life, 500GB hard drive...
Bad Limited performance, Compact design means usability suffers...
60%
techadvisor.co.uk
Updated:
2014-05-25 03:33:45
If you’re after something that’s easy to carry around but has enough power to deal with tasks beyond the everyday then the Lenovo IdeaPad S205-1038 is well worth considering. The cost of £340 certainly makes it very attractive, but there’s more to the...
Bottom line Bridging the gap between netbook and laptop, the Lenovo IdeaPad S205-1038 comes in at a very competitive price even if it does lack the raw power of some of the competition. If you’re after something highly portable but need to do more than send a few...
80%
techadvisor.co.uk
Updated:
2014-05-25 03:33:48
If you sometimes have difficulty sorting out Lenovo's ultraportable and netbook options, that's not surprising. Take the Lenovo IdeaPad S205: it has an 11.6-inch, 1366-by-768-resolution LED-backlit display and integrated webcam, configured with the AMD...
Bottom line But you can uninstall the unnecessary apps, and overall, the Lenovo IdeaPad S205 shapes up as a very appealing, somewhat consumer-oriented netbook. While it may be a tad pricey for a netbook (depending on where you buy), its superb design features and...
80%
tlbhd.com
Updated:
2014-05-25 03:33:48
The 11.6 inch standard is one of those form factors that blur the boundaries between netbook and notebook and many users go for this standard because the respective machines usually pack much better hardware than the usual 10 inch netbooks and are not muc...
Bottom line The S205 is a decent entry for the mainstream notebook market, as it packs AMD's latest Fusion CPU and had HD graphics. The build, although from plastic, is pretty good and the keyboard feels much better than the ones on more expensive machines. But the...
0%
technoodling.net
Updated:
2016-12-14 21:42:58
Irwin Allen Rivera loves his wife's cooking so much he's now twice the man he used to be. He and his wife maintain www.storiesaboutph.com, where you can read the best short fiction in English, by Filipino authors, for free. Irwin's English essay won a Don...
Good Fits in almost any bag: you can bring this anywhere. Very light, despite the seeming bulky thickness, Good keyboard, despite the size, Suprisingly good sound, for a small thing, Dedicated switch to turn off WiFi, to save on battery and shorten boot up tim...
Bad Small screen, you may have to bump up the fonts or the resolution. But that might limit the number of rows and colums you'll see on a spreadsheet, or prevent a wholepage view on a document from being useful, Keyboard not backlit, so either you get a USBpo...
0%
Country Distributor
United Kingdom 1 distributor(s)