location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC S730 mobile phone 6,1 cm (2.4") 150 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S730
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:08:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC S730 mobile phone 6,1 cm (2.4") 150 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6,1 cm (2.4") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - Lithium Polymer (LiPo) 1050 mAh
Long product name HTC S730 mobile phone 6,1 cm (2.4") 150 g :
The long product name of HTC S730 mobile phone 6,1 cm (2.4") 150 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fast,Compact and ready for business, HTC S730 with 3G, 2megapixel camera
More>>>
Short summary description HTC S730 mobile phone 6,1 cm (2.4") 150 g:
This short summary of the HTC S730 mobile phone 6,1 cm (2.4") 150 g data-sheet is auto-generated and uses the product title and the first six key specs.

HTC S730, Slider, 6,1 cm (2.4"), 320 x 240 pixels, 2 MP, Bluetooth, 1050 mAh

Long summary description HTC S730 mobile phone 6,1 cm (2.4") 150 g:
This is an auto-generated long summary of HTC S730 mobile phone 6,1 cm (2.4") 150 g based on the first three specs of the first five spec groups.

HTC S730. Form factor: Slider. Display diagonal: 6,1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium Polymer (LiPo), Battery capacity: 1050 mAh, Standby time (2G): 388 h. Weight: 150 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 13:11:12
Uk has collected 33 expert reviews for HTC S730 mobile phone 6.1 cm (2.4") 150 g and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
theregister.co.uk
Updated:
2013-11-20 13:10:16
In appearance, the S730 is a pretty run-of-the-mill smartphone, with its traditional keyboard layout; 2.4in, 320 x 240, 65,536-colour screen; and stout HTC-grey plastic shell. With its slide-out Qwerty keyboard, the S730 could be seen as a sort of TyT...
Bottom line If we had to sum up the S730 in one word it would be competent. Sure, there is nothing here to set your hair on fire with excitement, but what there is a reasonable depth of basic functionality which will probably appeal to the business rather than...
75%
goodgearguide.com.au
Updated:
2013-11-20 13:10:29
The S730s QWERTY keypad and controls combined with an excellent design make this a welcome addition to the smartphone market.
Good Build quality, slide out QWERTY keyboard, controls, Wi-Fi, HSDPA-capable, HTC home screen...
Bad No standard 3.5mm headphone jack, somewhat thick and chunky, mediocre camera The Final Word The S730s QWERTY keypad and controls combined with an excellent design make this a welcome addition to the smartphone market.
Bottom line The S730s QWERTY keypad and controls combined with an excellent design make this a welcome addition to the smartphone market.
80%
alphr.com
Updated:
2013-11-20 13:10:29
The S730 is the latest incarnation of HTC's popular sliding-keyboard candy bar smartphone. We looked at the previous version (in Orange SPV E650 clothing) in our Smartphone Labs in issue 160 (web ID: 145113), and found it to be a superb phone, albeit o...
83%
itreviews.com
Updated:
2013-11-20 13:10:29
The HTC S730 does update the S710 in terms of features and capability, but it is not a smaller, neater or more pocket friendly device. When it comes to the next S series device, HTC needs to look at slimming the unit down as well as adding new feature...
0%
zdnet.co.uk
Updated:
2013-11-20 13:10:47
This update to the S710 adds little apart from 3G/HSDPA connectivity. In fact, the S730 is slightly heavier than its predecessor and delivers less battery life. Whether you go for the S730 will depend largely on how much you need 3G.
Good 3G connectivity with HSDPA, Supports twoway video calling, Slideout QWERTY keyboard, Accessible microSD card slot...
Bad Bulky and heavy for a smartphone, Moderate battery life...
Bottom line This update to the S710 adds little apart from 3G/HSDPA connectivity. In fact, the S730 is slightly heavier than its predecessor and delivers less battery life. Whether you go for the S730 will depend largely on how much you need 3G...
75%
mobilecomputermag.co.uk
Updated:
2013-11-20 13:10:53
HTC announced the S730 Windows Mobile smartphone back in October and claimed this successor to the excellent S710 would be available later that month. Alas, review units were very slow to materialise but a good month after it eventually went on sale...
Bottom line A well-price Windows Mobile Standard smartphone, but the new features come with the penalty of comparatively poor performance...
67%
tracyandmatt.co.uk
Updated:
2013-11-20 13:10:53
This is another BIG device for HTC. Perhaps not to the same scale as the TyTN II or the Touch series – but it’s got to be number 3 in line. It sounds too good to be true really – a candybar phone, a large QWERTY keyboard and the still new Windows Mobil...
Bottom line It’s a good phone. There were too many niggly pre-production buglets about to do a full scale review, but it’s a great improvement over an already impressive S710. The styling is very reminiscent of the early SPV units sold on Orange around Eu...
0%
coolsmartphone.com
Updated:
2014-03-20 04:43:59
Specs and details HTC S730Qualcomm® MSM 7200, 400MHz CPUMicrosoft Windows Mobile 6 Standard (non touch-screen)256Mb ROM, 64Mb RAMQuad-band GSM/ GPRS / EDGE plus 3G and HSDPA on 2100MhzBluetooth 2.0 with EDR, WiFi (802.11b/g)2 Megapixel...
0%
thestar.com.my
Updated:
2016-11-26 23:52:13
Messaging junkies are spoilt for choice with HTCs new smartphone which features two types of keypad and good battery life to boot. SIZE MATTERS: The HTC S730 is about the size of regular mobile phones, except that its a bit thicker.SMARTPHONE make...
Good WiFi; Bluetooth; HSDPA.
Bad A little too chubby for a phone; QWERTY keyboard needs a redesign.
Bottom line So how is the HTC S730 overall? Well as a phone and using the alphanumeric keypad, the S730 is pretty good and comes with all the wireless options to keep you constantly connected. However, I’m not too sure about the slide-out keyboard – it&rs...
0%
Mobile88.com
Updated:
2016-11-26 23:52:13
SIZE MATTERS: The HTC S730 is about the size of regular mobile phones, except that its a bit thicker. SMARTPHONE maker HTC probably has a Windows Mobile device for just about any kind of user, and the S730, which runs Windows Mobile 6.0 Standard Edit...
Good WiFi; Bluetooth; HSDPA.
Bad A little too chubby for a phone; QWERTY keyboard needs a redesign.
Bottom line So how is the HTC S730 overall? Well as a phone and using the alphanumeric keypad, the S730 is pretty good and comes with all the wireless options to keep you constantly connected. However, I’m not too sure about the slide-out keyboard – it&rs...
0%