location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBC1066 power adapter/inverter Indoor 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBC1066
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBC1066
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 15:16:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MBC1066 power adapter/inverter Indoor 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 90 W
  • - Purpose: Laptop
  • - Black
Warranty: 1 Year
Long product name CoreParts MBC1066 power adapter/inverter Indoor 90 W Black :
The long product name of CoreParts MBC1066 power adapter/inverter Indoor 90 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DC Adapter 90W
More>>>
Short summary description CoreParts MBC1066 power adapter/inverter Indoor 90 W Black:
This short summary of the CoreParts MBC1066 power adapter/inverter Indoor 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBC1066, Laptop, Indoor, 90 W, - Acer TravelMate: 6592 Series - IBM/Lenovo ThinkPad: R40 PENTIUM 4-M 2681,2682,2683-XXX, R40..., Black

Long summary description CoreParts MBC1066 power adapter/inverter Indoor 90 W Black:
This is an auto-generated long summary of CoreParts MBC1066 power adapter/inverter Indoor 90 W Black based on the first three specs of the first five spec groups.

CoreParts MBC1066. Purpose: Laptop, Power supply type: Indoor, Output power: 90 W. Product colour: Black

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBA1000 power adapter/inverter Indoor 60 W Black
(show image)
MBA1000 MBA1000 0.00
(excl. VAT)
0 (incl. VAT)