location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EX-Z77 Exilim 7.2MP 1/2.5" 7,2 MP CCD Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-Z77 Exilim 7.2MP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-Z77BEECB
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio EX-Z77 Exilim 7.2MP 1/2.5" 7,2 MP CCD Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7,2 MP CCD Blue
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Lithium-Ion (Li-Ion)
Long product name Casio EX-Z77 Exilim 7.2MP 1/2.5" 7,2 MP CCD Blue :
The long product name of Casio EX-Z77 Exilim 7.2MP 1/2.5" 7,2 MP CCD Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EX-Z77 Exilim 7.2MP Digital Camera, Blue
More>>>
Short summary description Casio EX-Z77 Exilim 7.2MP 1/2.5" 7,2 MP CCD Blue:
This short summary of the Casio EX-Z77 Exilim 7.2MP 1/2.5" 7,2 MP CCD Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EX-Z77 Exilim 7.2MP, 7,2 MP, 1/2.5", CCD, 3x, 118 g, Blue

Long summary description Casio EX-Z77 Exilim 7.2MP 1/2.5" 7,2 MP CCD Blue:
This is an auto-generated long summary of Casio EX-Z77 Exilim 7.2MP 1/2.5" 7,2 MP CCD Blue based on the first three specs of the first five spec groups.

Casio EX-Z77 Exilim 7.2MP. Megapixel: 7,2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 6,6 cm (2.6"). Weight: 118 g. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:40:27
Uk has collected 20 expert reviews for Casio EX-Z77 Exilim 7.2MP 1/2.5" CCD Blue and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gadgetspeak.com
Updated:
2011-07-30 17:39:17
At 132grams it is light and at 9x6x1.5cm easily small enough to fit in a pocket or purse. When its 3x optical zoom lens is fully extended it adds another 2cm to the width. This is a 7.2mega pixel offering and according to some camera manufacturers thi...
84%
Cameras.co.uk
Updated:
2011-07-30 17:39:39
The Casio Exilim EX-Z77 is a small, slim digital camera that will slip easily into a pocket. It has 7 megapixels and a 3x zoom lens. In terms of features the Exilim EX-Z77 is a standard point and shoot digital camera. This means that it is straightfor...
73%
digicamreview.co.uk
Updated:
2011-07-30 17:39:52
Announced on the 11th of July 2007, the Casio Exilim EX-Z77 is a budget 7 megapixel digital camera from Casio, and an update to the Casio Exilim Z75. The Z77 is a compact digital camera with a 7 megapixel sensor, a 3x optical zoom lens an...
Good Good value for money Very easy to use Large screen shows the resulting photos with good clarity. Fast and responsive LOADS of scene positions to help ordinary people take better photos. Good image quality - good colour Good battery life (rated at 190+...
Bad Videos limited to 10 minutes long! Some purple fringing Small on/off button Average macro mode High noise above ISO200...
Bottom line The Casio Exilim EX-Z77 is a good point and shoot camera, it fits easily into your pocket and is surprisingly small despite not necessarily being counted as an "ultra-compact". It was also fun to use, has a good battery life, and produced some good res...
80%
pocket-lint.com
Updated:
2011-07-30 17:39:56
YouTube a must or just a gimmick?...
Good Build and slim line design, low ISO image quality, easy to use, improved H.264 movie format, and YouTube movie mode...
Bad Hi ISO image noise, low-powered flash unit, no optical viewfinder, very limited manual control...
Bottom line Casio’s latest Exilim features a great one-click, YouTube movie mode and a neat twist on Face recognition AF. All very clever indeed but otherwise this is a camera of mid-range mediocrity...
80%
Brand Image Product code Product Stock Price from
Casio

Casio EX-Z77 Exilim 7.2MP 1/2.5" 7,2 MP CCD Pink
(show image)
EX-Z77PKEDC EX-Z77 Exilim 7.2MP 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio EX-Z77 Exilim 7.2MP 1/2.5" 7,2 MP CCD Black
(show image)
EX-Z77BKEDD EX-Z77 Exilim 7.2MP 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio EXILIM EX-Z77 1/2.5" 7,2 MP CCD Pink
(show image)
EX-Z77PKEBC EX-Z77 0.00
(excl. VAT)
0 (incl. VAT)