location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec GIGA Miditower GH-01SLW silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GIGA Miditower GH-01SLW silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GH-01SLW-OP
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chieftec GIGA Miditower GH-01SLW silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX
  • - Silver
Long product name Chieftec GIGA Miditower GH-01SLW silver :
The long product name of Chieftec GIGA Miditower GH-01SLW silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GIGA Miditower GH-01SLW 2x USB2.0, 1x IEEE 1394 Firewire, Mic-in, Line-out silver
More>>>
Chieftec GIGA Miditower GH-01SLW silver:
The official description of Chieftec GIGA Miditower GH-01SLW silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Almost half a year after the introduction of the popular GX-01 chassis of the GIGA series, now the smaller version GH-01 follows. Owing to its compact and appropriate design, the GIGA GH-01 addresses in particular to the steadily increasing gamers. The development of GH-01 was tailor-fitted to the desires and requirements of many gamers. The futuristic Design of the GH-01 is suited perfectly as the ?cloak? for a modern gaming system and based on its extreme handiness, it’s sure to become the chassis of every LAN-gathering.

Short summary description Chieftec GIGA Miditower GH-01SLW silver:
This short summary of the Chieftec GIGA Miditower GH-01SLW silver data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec GIGA Miditower GH-01SLW silver, Midi Tower, PC, Silver, ATX, 205 mm, 465 mm

Long summary description Chieftec GIGA Miditower GH-01SLW silver:
This is an auto-generated long summary of Chieftec GIGA Miditower GH-01SLW silver based on the first three specs of the first five spec groups.

Chieftec GIGA Miditower GH-01SLW silver. Form factor: Midi Tower, Type: PC, Product colour: Silver. Width: 205 mm, Depth: 465 mm, Height: 435 mm. Internal drive bays: 3x 3.5", External drive bays: 3x 5 1/4" 1x 3.5", Optional fans: 1 x 120mm, 1 x 80mm, 1 x 80mm (HDD)

Design
Form factor *
Midi Tower
Type *
PC
Product colour *
Silver
Supported motherboard form factors *
ATX
Ports & interfaces
Audio input
Yes
Audio output
Yes
Firewire (IEEE 1394) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
Weight & dimensions
Width
205 mm
Depth
465 mm
Height
435 mm
Weight
10 kg
Other features
Internal drive bays
3x 3.5"
External drive bays
3x 5 1/4" 1x 3.5"
Optional fans
1 x 120mm, 1 x 80mm, 1 x 80mm (HDD)