location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Hub EtherFast 10 100 8-Port Desktop

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hub EtherFast 10 100 8-Port Desktop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFAH08W-EU
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year limited warranty
Long product name Linksys Hub EtherFast 10 100 8-Port Desktop :
The long product name of Linksys Hub EtherFast 10 100 8-Port Desktop. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EtherFast 10 100 8-Port Desktop Hub
More>>>
Linksys Hub EtherFast 10 100 8-Port Desktop:
The official description of Linksys Hub EtherFast 10 100 8-Port Desktop as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Build a network with the ultimate in 10/100 flexibility! The EtherFast® 10/100 Auto-Sensing Hubs from Linksys are the fastest, most economical way to build or extend an enterprise 100Mbps network! Available in 5, 8 and 16 port desktop models, as well as 16 and 24 port rack mountable models, these blazing performers let you connect computers, workstations, servers, or other nodes together in seconds. Every port of every hub automatically adjusts to either 10Mbps or 100Mbps speeds, allowing you to mix 10BaseT and 100BaseTX hardware together any way you like--all on the same hub! Combine low-cost 10Mbps computers with high-speed Fast Ethernet workstations--save thousands of dollars by putting 100Mbps hardware only where you need it most!

Simple Expansion and More!
The EtherFast® 10/100 Autosensing 8-Port Hub includes a built-in uplink port for joining to other hubs, stacking hubs, switches, or backbones for easy expansion.

Every auto-sensing hub includes advanced error handling, auto partitioning, data collision control, and auto polarity correction that let you hot swap cables and even move PCs around without disturbing the rest of the network, while protecting your data during transmissions. Compatible with virtually all operating systems, the professional-grade EtherFast® 10/100 Auto-Sensing Hubs offer your growing enterprise network the freedom to use both 10Mbps and 100Mbps speeds, together with an amazing range of expansion possibilities -- all for an attractive price that’s hard to beat!

Short summary description Linksys Hub EtherFast 10 100 8-Port Desktop:
This short summary of the Linksys Hub EtherFast 10 100 8-Port Desktop data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Hub EtherFast 10 100 8-Port Desktop, Power, 0 - 49 °C, 10 - 85%, Ethernet/Fast Ethernet, 3/5 UTP, IEEE 802.3, IEEE 802.3u

Long summary description Linksys Hub EtherFast 10 100 8-Port Desktop:
This is an auto-generated long summary of Linksys Hub EtherFast 10 100 8-Port Desktop based on the first three specs of the first five spec groups.

Linksys Hub EtherFast 10 100 8-Port Desktop. LED indicators: Power. Interface: Ethernet/Fast Ethernet, Cabling technology: 3/5 UTP, Data link protocols: IEEE 802.3, IEEE 802.3u