Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Operating relative humidity (H-H)
15 - 80%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-20 - 50 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
59 - 90 °F
Sustainability certificates
ENERGY STAR
Bundled software
HP Photosmart Essential Software for Microsoft Windows and Macintosh.
Number of cartons per pallet
10 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
40 pc(s)
I/O ports
1 USB, 1 Ethernet
Networking features
Via Ethernet
Dimensions (WxDxH)
446 x 443 x 189 mm
Acoustic power emissions
7.0 B(A)
Acoustic pressure emissions
57 dB
Compatible ink types, supplies
Dye-based
Custom media sizes
76 x 102 to 216 x 610 mm
3 x 4 to 8.5 x 24 in
Duplex print options
Automatic (standard)
Duty cycle letter size (maximum)
3000 pages per month
Media weights by paper path
US letter: 60 to 90 g/m2; A4: 60 to 90 g/m2; legal: 75 to 90 g/m2; envelopes: 75 to 90 g/m2; cards: up to 200 g/m2; photo paper: up to 280 g/m2
Pallet dimensions (W x D x H)
1219,2 x 1016 x 2183 mm
Power requirements
100 - 240 VAC (+/- 10%), 50-60 Hz (+/- 3 Hz)
Print quality (colour, best quality)
4800 DPI
Standard media sizes
DL (110 x 220 mm), C6 (114 x 162 mm), 100 x 300 mm, 215 x 610 mm, 130 x 180 mm, 100 x 150 mm
Typefaces
13 built-in typefaces
Media types supported
Paper (plain, inkjet, photo), envelopes, labels, cards (index, greeting), transparencies, iron-on transfers
Minimum system requirements for Macintosh
Mac OS X v 10.3.9, v 10.4 (or higher), v 10.6; Power PC G3, G4, G5 or Intel Core (TM) processor; 128 MB RAM, 200 MB available hard disk space, CD-ROM, USB port
Print quality (black, best quality)
1200
Maximum dimensions (W x D x H)
446 x 555 x 189 mm
Standard output capacity for transparencies
25 sheets
Duplex supported media size
A4
Image scaling/enlargement range
50% to 400%
Safety
IEC 60950-1:2001 compliant, EU LVD 2006/95/EC and EN 60950-1:2001 compliant, Mexico NOM 019-SFCI-1993, Russia GOST, China CCC GB4943:2001, Taiwan BSMI CNS14336 External Power supply: Safety UL 60950-1:2003 listed, certified by Canada cUL 60950-1-03
Service & support
One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support
Technical features
HP Adaptive Lighting, HP Red-eye Removal
Compatible operating systems
Windows 2000 (SP3 or higher); Windows XP Home; Windows XP Professional; Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available; Mac OS X v 10.3.9; Mac OS X v 10.4; Mac OS X v 10.6; With Windows 2000, some features may not be available; Linux (see http://)
Functions
Print, copy, scan
Maximum scan area (imperial)
21,8 cm (8.6")
Package dimensions (W x D x H)
500,4 x 241,3 x 513,1 mm (19.7 x 9.5 x 20.2")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2184,4 mm (48 x 40 x 86")
Pallet weight (imperial)
479 kg (1056 lbs)
Weight (imperial)
without ink cartriges
22.55 lb
Product dimensions when open (LxWxD)
44,7 cm (17.6")
Size (imperial)
44,7 cm (17.6")
Standard input capacity for envelopes
10 sheets
Dimension note (imperial)
with duplexer
Dimension note (metric)
with duplexer
Exifprint supported
Yes, Version 2.2
Export file formats
Memory cards: JPEG, TIF, AVI, MOV, MPG
Maximum input capacity (photo paper)
30 sheets
Maximum output capacity (photo paper)
10 sheets
Maximum output capacity for cards
25 sheets
Maximum output capacity for envelopes
10 sheets
Maximum output capacity for labels
25 sheets
Maximum output capacity for transparencies
25 sheets
Maximum print length (imperial)
24 in
Media sizes supported (imperial)
Letter, legal, executive, No. 10 envelopes, cards, borderless photo (4 x 6 in, 5 x 7 in, 8 x 10 in), borderless panorama (4 x 10 in, 4 x 11 in, 4 x 12 in)
Package weight (imperial)
12 kg (26.4 lbs)
Photo proofsheets supported
Print quality, vertical alignment accuracy
+/-0.0076 mm
+/-0.0003 in
Print speed (colour, draft quality, 10 x 15 photo)
As fast as 10 sec
Print speed (colour, normal quality, 10 x 15 photo)
As fast as 22 sec
As fast as 52 sec
Printer features
Color printing, color copying, color scanning, black-and-white printing, black-and-white copying, black-and-white scanning
Recommended media weight (imperial)
16 to 24 lb
Standard input capacity for legal
100 sheets
Standard output capacity for labels
25 sheets
Standard output capacity for legal
50 sheets
Video action printing supported
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
501 x 240 x 514 mm
Media size (tray 1)
Letter, legal, executive, cards, No. 10 envelopes, photo (4 x 6 in, 5 x 7 in, 8 x 10 in), panoramic (4 x 12 in, 4 x 24 in)
Electromagnetic compatibility
EU (EMC Directive 89/336/EC), USA (FCC Part 15 Class B Rules), Canada (ICES-003 Issue 4) Australia/New Zealand (EN55022:1998 incl Am 1 & Am 2), China CCC (GB9254:1998), Japan (VCCI-2), Korea (RRL certified), Taiwan BSMI (CNS13438:1998), Russia (GOST)