location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3500 Classic 4,57 cm (1.8") 81 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3500 Classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002C0Z8 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 3500 Classic 4,57 cm (1.8") 81 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 4,57 cm (1.8") 128 x 160 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Long product name Nokia 3500 Classic 4,57 cm (1.8") 81 g Pink :
The long product name of Nokia 3500 Classic 4,57 cm (1.8") 81 g Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3500 Classic, Pink
More>>>
Short summary description Nokia 3500 Classic 4,57 cm (1.8") 81 g Pink:
This short summary of the Nokia 3500 Classic 4,57 cm (1.8") 81 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3500 Classic, Bar, 4,57 cm (1.8"), 128 x 160 pixels, 2 MP, Bluetooth, Pink

Long summary description Nokia 3500 Classic 4,57 cm (1.8") 81 g Pink:
This is an auto-generated long summary of Nokia 3500 Classic 4,57 cm (1.8") 81 g Pink based on the first three specs of the first five spec groups.

Nokia 3500 Classic. Form factor: Bar. Display diagonal: 4,57 cm (1.8"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 300 h. Weight: 81 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:41:44
Uk has collected 14 expert reviews for Nokia 3500 Classic 4.57 cm (1.8") 81 g Pink and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 09:56:29
The 3500 Classic is compact, stylish and easy to use. If youre after a basic mobile phone containing all of the basics and a little more, this is one of the best options out there.
Good Simplistic but stylish design, decent features list, impressive keypad and controls, user interface, Bluetooth, microSD card slot...
Bad Poor resolution display, 2.5mm headphone jack, average camera The Final Word The 3500 Classic is compact, stylish and easy to use. If youre after a basic mobile phone containing all of the basics and a little more, this is one of the best options out...
Bottom line The 3500 Classic is compact, stylish and easy to use. If youre after a basic mobile phone containing all of the basics and a little more, this is one of the best options out there.
80%
Brand Image Product code Product Stock Price from
Nokia

Nokia 3500 Classic 4,57 cm (1.8") 81 g Blue
(show image)
002C4X6 3500 Classic 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3500 Classic 4,57 cm (1.8") 81 g Blue
(show image)
002C4Z6 3500 Classic 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3500 Classic 4,57 cm (1.8") 81 g Orange
(show image)
002C093 3500 Classic 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3500 Classic 4,57 cm (1.8") 81 g Grey
(show image)
002B6D5 3500 Classic 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3500 Classic 4,57 cm (1.8") 81 g Pink
(show image)
002C106 3500 Classic 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3500 Classic 4,57 cm (1.8") 81 g Grey
(show image)
002B687 3500 Classic 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3500 Classic 4,57 cm (1.8") 81 g Orange
(show image)
002C085 3500 Classic 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3500 Classic 4,57 cm (1.8") 81 g Grey
(show image)
002B688 3500 Classic 0.00
(excl. VAT)
0 (incl. VAT)