Canon logo

Canon XH G1 HD Camcorder 1,56 MP CCD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67288
Info modified on:
04 Apr 2019, 08:10:41
Short summary description Canon XH G1 HD Camcorder 1,56 MP CCD Black:

Canon XH G1 HD Camcorder, 1,56 MP, CCD, 25,4 / 3 mm (1 / 3"), 7,11 cm (2.8"), LCD, 2,1 kg

Long summary description Canon XH G1 HD Camcorder 1,56 MP CCD Black:

Canon XH G1 HD Camcorder. Total megapixels: 1,56 MP, Sensor type: CCD, Optical sensor size: 25,4 / 3 mm (1 / 3"). Optical zoom: 20x, Focal length range: 4.5 - 90 mm, Filter size: 7,2 cm. Display diagonal: 7,11 cm (2.8"), Display: LCD. Viewfinder resolution: 269000 pixels, Viewfinder screen size: 0.57". Minimum illumination: 0,4 lx

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.