location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 300 M351a Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 300 M351a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE955A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111731312 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 May 2015
Product end of life date
Bullet Points HP LaserJet Pro 300 M351a Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - LCD
  • - Maximum duty cycle: 30000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
Warranty: One-year limitedWarranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Pro 300 M351a Colour 600 x 600 DPI A4 :
The long product name of HP LaserJet Pro 300 M351a Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro 300 color M351a
More>>>
HP LaserJet Pro 300 M351a Colour 600 x 600 DPI A4:
The official description of HP LaserJet Pro 300 M351a Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print professional-quality colour documents on a low-cost, easy-to-use HP LaserJet. Get up and running quickly with HP Smart Install[1]. Increase productivity with fast print speeds and get the same black cost per page as a black-only HP LaserJet[2].

Make an impression with professional colour documents and marketing materials created in-house.

- Get professional, accurate results: HP ImageREt 3600 and Original HP LaserJet toner cartridges enable exceptional colour and crisp, detailed text.
- Design and produce your own marketing materials on a range of media sizes from 8.9 x 12.7 cm (3.5 x 5 inches) to 21.6 x 35.6 cm (8.5 x 14 inches).
- Print documents affordably: get the same black cost per page as a black-and-white HP LaserJet printer[2].

Boost productivity and enjoy convenient, intuitive setup and easy-to-use features.

- Enjoy high productivity and save time with great print speeds of up to 18 ppm A4.
- Install the printer in only a few minutes – HP Smart Install makes it easy to quickly start printing on a PC or netbook, without a CD[1].
- Get consistent results and print for longer with Original HP high-capacity black cartridges[3] and easily reorder with HP SureSupply[4]. One easy-access door lets you replace cartridges quickly and simply.
- Easily see printer status and navigate the intuitive two-line control panel.

Reduce your environmental impact.

- Reduce energy use with HP Auto-On/Auto-Off Technology, which turns the printer on when you need it and off when you don't[5].
- Save energy with Instant-on Technology – an innovative, quick-heating fuser system that warms rapidly and cools quickly[6].
- Take advantage of free, easy recycling – cartridges returned through HP Planet Partners are recycled responsibly[7].
- Get centralised, easy access to custom, energy-saving options and printer settings, and reduce your paper use with HP EcoSMART Console.

- [1] HP Smart Install works with Windows only.
- [2] Compared with HP LaserJet Pro P1566/ P1606dn printer. Assuming customer is printing at least 30% of total pages in colour with content similar to the colour ISO/IEC 19798 test suite and overall average job length of three pages. Yields established using ISO/IEC test standards. Actual yields and costs vary considerably depending on images printed, number of colour pages printed, and other factors.
- [3] HP LaserJet CE305X Black Toner Cartridge not included; please purchase separately.
- [4] Programme features and availability may vary by country.
- [5] HP Auto-On-Auto-Off capabilities subject to printer and settings.
- [6] Compared with traditional fusing.
- [7] Programme availability varies. HP print cartridge return and recycling is currently available in more than 50 countries and territories around the world through the HP Planet Partners programme.

Short summary description HP LaserJet Pro 300 M351a Colour 600 x 600 DPI A4:
This short summary of the HP LaserJet Pro 300 M351a Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro 300 M351a, Laser, Colour, 600 x 600 DPI, A4, 18 ppm, Black, Grey

Long summary description HP LaserJet Pro 300 M351a Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Pro 300 M351a Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Pro 300 M351a. Print technology: Laser, Colour. Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Display: LCD, Product colour: Black, Grey

Printing
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
17 s
Features
Maximum duty cycle *
30000 pages per month
Recommended duty cycle
1500
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Letter
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
C5, C6, DL
Borderless printing media sizes
Legal, Letter
Custom media width
76 - 127 mm
Custom media length
216 - 356 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Wi-Fi standards
Not supported
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Compatible memory cards
Not supported
Performance
Built-in processor
Yes
Processor model
1
Processor frequency
600 MHz
Sound pressure level (printing)
51 dB
Design
Product colour *
Black, Grey
Display
LCD
Certification
CISPR 22: 2005+A1/EN 55022: 2006+A1 B, EN 61000-3-2: 2006, EN 61000-3-3: 2008, EN 55024: 1998+A1+A2, FCC 47 CFR, B9254-2008, EMC 2004/108/EC w/ CE, IEC 60950-1, EN 60950-1+A11 (EU), IEC 60825-1, GS, EN 60825-1
Power
Power consumption (printing) *
410 W
Power consumption (standby)
3 W
Power consumption (PowerSave)
15,7 W
Power consumption (off)
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Minimum processor
1 GHz
Minimum RAM
1024 MB
Minimum storage drive space
400 MB
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
22,7 kg
Dimensions (WxDxH)
405 x 454 x 322 mm
Packaging data
Package weight
27 kg
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
Internal modem
No
Power LED
Yes
Stand-by LED
Yes
DVD/CD printing
No
Legal
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:44:07
Uk has collected 3 expert reviews for HP LaserJet Pro 300 M351a Colour 600 x 600 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
macworld.co.uk
Updated:
2018-06-01 07:44:06
The latest inkjet printers provide good performance and competitive running costs, but they’re not designed for printing large volumes of documents. Small businesses that need to print several hundred pages every month will be better off with a laser p...
Good Affordable, high-quality laser printer with good print speeds...
Bad High cost per page for colour printing...
Bottom line The LaserJet Pro 300 color M351 is competitively priced and performs well. Its colour printing costs are higher than we'd like, but it's still worth considering for small businesses that focus on mono printing and only need to produce the occasional colou...
80%
Country Distributor
United Kingdom 1 distributor(s)