location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-TW680 data projector 1600 ANSI lumens LCD 1280x720

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-TW680
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H288040LW
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-TW680 data projector 1600 ANSI lumens LCD 1280x720
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 1600 ANSI lumens
  • - Lamp 3000 h
  • - 1280x720
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
Long product name Epson EMP-TW680 data projector 1600 ANSI lumens LCD 1280x720 :
The long product name of Epson EMP-TW680 data projector 1600 ANSI lumens LCD 1280x720. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EMP-TW 680- HD-ready home cinema projector/ 3LCD/ 1280 x 720/ 10,000 : 1/ 1600 ANSI lumens
More>>>
Epson EMP-TW680 data projector 1600 ANSI lumens LCD 1280x720:
The official description of Epson EMP-TW680 data projector 1600 ANSI lumens LCD 1280x720 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:

- HD cinema at home – 720p resolution and high contrast ratio of 10,000:1 for superb video playback
- Big screen entertainment, low cost – combine a professional performance with excellent value
- The best quality in any conditions – Epson Cinema Filter for a great performance in light or dark.
- Perfect colour every time – preset colour modes optimise images whatever you watch.
- Epson’s leading 3LCD technologies – for brighter, clearer images, lifelike colour and smooth movement.
- Future proof projection including HDMI – connect to DVD, TV, Set-top box, games console, PC, digital camera.
- Easy to install – horizontal and vertical lens shift with optical zoom – also suits ceiling mounting.
- Excellent value – bright, low wattage lamp uses less energy, and is guaranteed for three years.

Short summary description Epson EMP-TW680 data projector 1600 ANSI lumens LCD 1280x720:
This short summary of the Epson EMP-TW680 data projector 1600 ANSI lumens LCD 1280x720 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-TW680, 1600 ANSI lumens, LCD, 1280x720, 762 - 7620 mm (30 - 300"), Lamp, 3000 h

Long summary description Epson EMP-TW680 data projector 1600 ANSI lumens LCD 1280x720:
This is an auto-generated long summary of Epson EMP-TW680 data projector 1600 ANSI lumens LCD 1280x720 based on the first three specs of the first five spec groups.

Epson EMP-TW680. Projector brightness: 1600 ANSI lumens, Projection technology: LCD, Projector native resolution: 1280x720. Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Focal length range: 21.4 - 31.7 mm. Noise level: 26 dB, Country of origin: China. Market positioning: Home cinema

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
1600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
1280x720
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focal length range
21.4 - 31.7 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
Features
Noise level *
26 dB
Features
Country of origin
China
Design
Market positioning *
Home cinema
Weight & dimensions
Weight *
5,2 kg
Package width
410 mm
Package depth
490 mm
Package height
290 mm
Package weight
8,44 kg
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
14 pc(s)
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
28 pc(s)
Pallet length (UK)
2,18 m
Other features
Dimensions (WxDxH)
309 x 406 x 124 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:03:28
Uk has collected 6 expert reviews for Epson EMP-TW680 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2011-09-26 07:03:28
An often messy and expensive business, home cinema projection has been an enthusiasts-only zone in the UK until now. That could be about to change with the arrival of products such as Epsons TW680.Sporting an HD Ready badge and costing around £800, th...
Good Easy to set up, HD pictures are heavy on detail, Gorgeous natural colour palette...
Bad Cant display full HD, Average contrast ratio...
90%