location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus SP-LAMP-031 projector lamp 200 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Lamp for IN12/M8 Ceilling mounted
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-LAMP-031
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0797212705273 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:22:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus SP-LAMP-031 projector lamp 200 W UHP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHP 200 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Infocus
Warranty: 6 months
Long product name InFocus SP-LAMP-031 projector lamp 200 W UHP :
The long product name of InFocus SP-LAMP-031 projector lamp 200 W UHP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Lamp for IN12 and M8
More>>>
Short summary description InFocus SP-LAMP-031 projector lamp 200 W UHP:
This short summary of the InFocus SP-LAMP-031 projector lamp 200 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus SP-LAMP-031, UHP, 200 W, 2000 h, Infocus, IN12, M8

Long summary description InFocus SP-LAMP-031 projector lamp 200 W UHP:
This is an auto-generated long summary of InFocus SP-LAMP-031 projector lamp 200 W UHP based on the first three specs of the first five spec groups.

InFocus SP-LAMP-031. Lamp type: UHP, Bulb power: 200 W, Service life of lamp: 2000 h, Brand compatibility: Infocus, Compatibility: IN12, M8

Brand Image Product code Product Stock Price from
InFocus

InFocus Lamp f /IN12 & M8 projector lamp
(show image)
SP-LAMP-029 Replacement Lamp for, IN12/M8 0.00
(excl. VAT)
0 (incl. VAT)
InFocus

InFocus Lamp for IN72, IN74, IN76 projector lamp 200 W SHP
(show image)
SP-LAMP-025 Replacement Lamp for, IN72, IN74, IN76 0.00
(excl. VAT)
0 (incl. VAT)
InFocus

InFocus SP-LAMP-024 projector lamp
(show image)
SP-LAMP-024 Replacement Lamp for IN24, IN26 0.00
(excl. VAT)
0 (incl. VAT)
InFocus

InFocus SP-LAMP-016 projector lamp
(show image)
SP-LAMP-016 Replacement Lamp for LP850/C450/DP8500X, LP860/C460 0.00
(excl. VAT)
0 (incl. VAT)
InFocus

InFocus LP815, LP820 Lamp projector lamp 250 W UHP
(show image)
SP-LAMP-012 LP815, LP820 Lamp 0.00
(excl. VAT)
0 (incl. VAT)
InFocus

InFocus LP650 Replacement Lamp projector lamp 250 W UHP
(show image)
SP-LAMP-006 LP650 Replacement Lamp 0.00
(excl. VAT)
0 (incl. VAT)
InFocus

InFocus SP-LAMP-017 projector lamp
(show image)
SP-LAMP-017 Replacement Lamp for LP540, LP640, C160, C180, SP5000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)