location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X13 Intel Core Ultra 7 165U Laptop 33,8 cm (13.3") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21LVS4K700
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 14:49:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X13 Intel Core Ultra 7 165U Laptop 33,8 cm (13.3") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core Ultra 7 165U (12MB Cache)
  • - 33.8 cm (13.3") WUXGA 1920 x 1200 IPS Touch
  • - 32GB (6400MHz) LPDDR5x-SDRAM & 512GB SSD
Long product name Lenovo ThinkPad X13 Intel Core Ultra 7 165U Laptop 33,8 cm (13.3") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The long product name of Lenovo ThinkPad X13 Intel Core Ultra 7 165U Laptop 33,8 cm (13.3") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core Ultra 7 165U (12MB Cache), 32GB LPDDR5x-SDRAM, 512GB SSD, 33.8 cm (13.3") WUXGA 1920 x 1200 IPS Touch, Intel Graphics, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkPad X13 Intel Core Ultra 7 165U Laptop 33,8 cm (13.3") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official description of Lenovo ThinkPad X13 Intel Core Ultra 7 165U Laptop 33,8 cm (13.3") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional-grade Performance
Powered by Intel® Core™ Ultra processors, the compact 13.3″ Lenovo ThinkPad X13 Gen 5 laptop taps into AI-assisted productivity like never before. Enjoy optimized performance with workloads pushed to dedicated AI engines, including the low-power neural processing unit (NPU) that enables you to do more, unplugged. Choose the Intel vPro® Evo™ Edition, for multilayer security, professional-grade performance, reliable stability, and complete management for IT.

We’ve Got Your Back
Think you can't have peace of mind when it comes to digital security? Well, think again! The ThinkPad X13 Gen 5 laptop offers top-notch protection for your device and data against all kinds of threats. Just touch the power button with its nifty integrated fingerprint reader, and you're in — the system fires up in a flash. But it doesn’t stop there. Our ThinkShield security boasts layers upon layers of hardware and software protection, from privacy alerts to encrypted files and everything in between. So go ahead, work hard, play harder, and leave the security to us!

Boost Your Online Collaboration
The ThinkPad X13 Gen 5 laptop comes with both Dolby Audio™ and Dolby® Voice, which lets you handle your meetings like a pro. The rich and immersive audio makes any environment lively, especially when you dial in to conference calls. With a 5MP camera and the option of adding an infrared camera too, you’re sure to look your best and be heard. These audio and video features are particularly designed to elevate video communication and collaboration.

Connect With Confidence
No matter where your journey takes you, the ThinkPad X13 Gen 5 laptop is your reliable business sidekick, ensuring you stay plugged in. Opt for WiFi 7 or even 5G support and wave goodbye to connectivity hiccups. Whether you're tackling work in a busy café or streaming your top picks from a secluded spot, super-fast internet speeds are at your fingertips. So, it's time to bid farewell to connection troubles and embrace seamless productivity. Enjoy a dependable connection that complements your on-the-go lifestyle, keeping you on top of your game.

Mindful of the Environment
At Lenovo, we are committed to sustainability and we take steps to minimize our impact on the environment. The ThinkPad X13 Gen 5 laptop uses 90% recycled magnesium on the keyboard frame and 55% recycled aluminium on the bottom cover. The speaker and battery enclosures are both made from 90% post-consumer content (PCC) recycled plastic. Even the keycaps feature up to 85% PCC, while the AC adaptor is crafted with up to 90%. What’s more, our packaging is Forest Stewardship Council® (FSC)-certified and composed of 100% recycled and/or biobased, and/or sustainably-forested content.

Engineered to Endure
We use the US Department of Defense's MIL-STD 810H to create a balance of reliability and durability for ThinkPad laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensure that these devices run in extreme conditions, including harsh variables like Arctic wilderness, desert dust storms, extreme temps, pressure, humidity, vibration, and more.

Short summary description Lenovo ThinkPad X13 Intel Core Ultra 7 165U Laptop 33,8 cm (13.3") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad X13 Intel Core Ultra 7 165U Laptop 33,8 cm (13.3") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X13, Intel Core Ultra 7, 33,8 cm (13.3"), 1920 x 1200 pixels, 32 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad X13 Intel Core Ultra 7 165U Laptop 33,8 cm (13.3") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad X13 Intel Core Ultra 7 165U Laptop 33,8 cm (13.3") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 165U. Display diagonal: 33,8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
165U
Processor cores
12
Processor threads
14
Processor boost frequency
4,9 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4,9 GHz
Efficient-core Max Turbo Frequency
3,8 GHz
Low Power Efficient-core Max Turbo Frequency
2,1 GHz
Performance-core base frequency
1,7 GHz
Efficient-core base frequency
1,2 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1,4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio Premium
Number of built-in speakers
2
Audio
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Nordic
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
Danish, English, Finnish, Norwegian, Swedish
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
41 Wh
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, SSD, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810H
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, ErP, TCO
Weight & dimensions
Width
301,7 mm
Depth
214,8 mm
Height
15,9 mm